WAGO Datasheets for Universal Process Controllers
Universal process controllers constitute a broad area of control devices that may be employed in the monitoring and control of many different process variables, including temperature, pressure, flow and other values.
Universal Process Controllers: Learn more
| Product Name | Notes |
|---|---|
| Basic Controller 100; 2 x ETHERNET; ECO | |
| Basic Controller 100; 2 x ETHERNET | |
| Compact Controller 100; 8DI 4DO 2AI 2AO 2NI1K/PT1K 1RS485; 2 x ETHERNET, CAN, CANopen; SD | |
| Compact Controller 100; 8DI 4DO 2AI 2AO 2NI1K/PT1K 1RS485; 2 x ETHERNET; SD | |
| Compact Controller 100; 8DI 8DIO 2AI 2AIO 2NI/PT 2RS485; 2 x ETHERNET; SD | |
| Compact Controller 100; 8DI 8DIO 2AI 2NI/PT 2RS485; 2 x ETHERNET; SD | |
| Controller BACnet MS/TP | |
| Controller BACnet/IP; 4th generation; 2 x ETHERNET, SD Card Slot; ECO | |
| Controller BACnet/IP; 4th generation; 2 x ETHERNET, SD Card Slot | |
| Controller CANopen; 128/64 KB Program/RAM; D-Sub | |
| Controller CANopen; 128/64 KB Program/RAM; MCS | |
| Controller CANopen; 640/832 KB Program/RAM; D-Sub; Extreme | |
| Controller CANopen; 640/832 KB Program/RAM; D-Sub | |
| Controller CANopen; 640/832 KB Program/RAM; MCS | |
| Controller DeviceNet | |
| Controller EtherNet/IP; 4th generation; 2 x ETHERNET, SD Card Slot | |
| Controller EtherNet/IP; 4th generation; 2 x ETHERNET; ECO | |
| Controller ETHERNET; 1st Generation; ECO | |
| Controller ETHERNET; 1st Generation | |
| Controller ETHERNET; 3rd Generation; Media Redundancy | |
| Controller ETHERNET; 3rd Generation; SD Card Slot; Media Redundancy; Ext. Temperature | |
| Controller ETHERNET; 3rd Generation; SD Card Slot; Media Redundancy | |
| Controller KNX IP | |
| Controller Modbus TCP; 4th generation; 2 x ETHERNET, SD Card Slot; Ext. Temperature | |
| Controller Modbus TCP; 4th generation; 2 x ETHERNET, SD Card Slot; Extreme | |
| Controller Modbus TCP; 4th generation; 2 x ETHERNET, SD Card Slot; Telecontrol technology; Ext. Temperature; ECO | |
| Controller Modbus TCP; 4th generation; 2 x ETHERNET, SD Card Slot | |
| Controller Modbus TCP; 4th generation; 2 x ETHERNET; ECO | |
| Controller Modbus TCP; 4th generation; 2 x ETHERNET | |
| Controller MODBUS; RS-232; 115,2 kBd | |
| Controller MODBUS; RS-485; 115,2 kBd; Ext. Temperature | |
| Controller MODBUS; RS-485; 115,2 kBd | |
| Controller PFC100; 2 x ETHERNET, RS-232/-485; Ext. Temperature | |
| Controller PFC100; 2 x ETHERNET, RS-232/-485 | |
| Controller PFC100; 2 x ETHERNET; ECO | |
| Controller PFC100; 2 x ETHERNET; Ext. Temperature | |
| Controller PFC100; 2 x ETHERNET | |
| Controller PFC100; 2nd Generation; 2 x ETHERNET, RS-232/-485; Ext. Temperature | |
| Controller PFC100; 2nd Generation; 2 x ETHERNET, RS-232/-485 | |
| Controller PFC100; 2nd Generation; 2 x ETHERNET; ECO | |
| Controller PFC100; 2nd Generation; 2 x ETHERNET | |
| Controller PFC200; 2 x ETHERNET, RS-232/-485, CAN, CANopen, PROFIBUS-Master; Ext. Temperature | |
| Controller PFC200; 2 x ETHERNET, RS-232/-485, CAN, CANopen, PROFIBUS-Master; Telecontrol technology; Ext. Temperature | |
| Controller PFC200; 2 x ETHERNET, RS-232/-485, CAN, CANopen, PROFIBUS-Master | |
| Controller PFC200; 2nd Generation; 2 x ETHERNET M12, CAN, CANopen; Extreme | |
| Controller PFC200; 2nd Generation; 2 x ETHERNET M12, RS-232/-485; Extreme | |
| Controller PFC200; 2nd Generation; 2 x ETHERNET, 2 x 100Base-FX; Extreme | |
| Controller PFC200; 2nd Generation; 2 x ETHERNET, 2 x 100Base-FX; Telecontrol technology; Extreme | |
| Controller PFC200; 2nd Generation; 2 x ETHERNET, 2 x 100Base-FX | |
| Controller PFC200; 2nd Generation; 2 x ETHERNET, CAN, CANopen | |
| Controller PFC200; 2nd Generation; 2 x ETHERNET, RS-232/-485, CAN, CANopen, PROFIBUS Slave; Ext. Temperature | |
| Controller PFC200; 2nd Generation; 2 x ETHERNET, RS-232/-485, CAN, CANopen, PROFIBUS Slave; Extreme | |
| Controller PFC200; 2nd Generation; 2 x ETHERNET, RS-232/-485, CAN, CANopen, PROFIBUS Slave; Telecontrol technology; Ext. Temperature | |
| Controller PFC200; 2nd Generation; 2 x ETHERNET, RS-232/-485, CAN, CANopen, PROFIBUS Slave | |
| Controller PFC200; 2nd Generation; 2 x ETHERNET, RS-232/-485, CAN, CANopen | |
| Controller PFC200; 2nd Generation; 2 x ETHERNET, RS-232/-485, Mobile Radio Module 4G; EU version; Ext. Temperature | |
| Controller PFC200; 2nd Generation; 2 x ETHERNET, RS-232/-485, Mobile Radio Module 4G; EU version | |
| Controller PFC200; 2nd Generation; 2 x ETHERNET, RS-232/-485, Mobile Radio Module 4G; Global version; Ext. Temperature | |
| Controller PFC200; 2nd Generation; 2 x ETHERNET, RS-232/-485, Mobile Radio Module 4G; Global version | |
| Controller PFC200; 2nd Generation; 2 x ETHERNET, RS-232/-485; BACnet/IP | |
| Controller PFC200; 2nd Generation; 2 x ETHERNET, RS-232/-485; Ext. Temperature | |
| Controller PFC200; 2nd Generation; 2 x ETHERNET, RS-232/-485; Extreme | |
| Controller PFC200; 2nd Generation; 2 x ETHERNET, RS-232/-485; Telecontrol technology; Ext. Temperature; ECO | |
| Controller PFC200; 2nd Generation; 2 x ETHERNET, RS-232/-485; Telecontrol technology; Ext. Temperature | |
| Controller PFC200; 2nd Generation; 2 x ETHERNET, RS-232/-485; Telecontrol technology; Extreme | |
| Controller PFC200; 2nd Generation; 2 x ETHERNET, RS-232/-485 | |
| Controller PFC200; 2nd Generation; 4 x ETHERNET, CAN, CANopen, USB-A | |
| Controller PFC200; 2nd Generation; 4 x ETHERNET; Ext. Temperature | |
| Controller PFC200; 2nd Generation; 4 x ETHERNET; Extreme | |
| Controller PFC200; 2nd Generation; 4 x ETHERNET | |
| Controller PFC300; 2 x ETHERNET, RS-485 | |
| Controller PROFIBUS Slave; Ext. Temperature | |
| Controller PROFIBUS Slave | |
| DC Drive Controller; 24 VDC; 5 A; Ext. Temperature | |
| DC Drive Controller; 24 VDC; 5 A; Interference-free | |
| DC Drive Controller; 24 VDC; 5 A; Separate motor power supply | |
| DC Drive Controller; 24 VDC; 5 A | |
| Edge Controller 400; 3 x ETHERNET; ctrlX OS | |
| Edge Controller; 2 x ETHERNET, 2 x USB, 1 x USB-C, HDMI, CAN, DI/DO, RS-232/485, Audio; Control | |
| Load Management Controller; Hardware + Software Bundle | |
| Proportional valve module; 2-,3-,4-wire connection | |
| Proportional valve module | |
| Servo Stepper Controller; 70 VDC; 7.5 A; 6 Inputs; 2 Outputs | |
| Stepper Controller; 24 VDC; 1.5 A | |
| Stepper Controller; 70 VDC; 7.5 A | |
| Stepper Controller; RS-422/24 VDC; 20 mA |