WAGO Terminal Blocks - Wire to Board 2606-3353

Description
PCB TERMINAL BLOCK; LEVER; 6 MM;
Request a Quote
Description
PCB TERMINAL BLOCK; LEVER; 6 MM;
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block WTB, 3Pos, 24-8AWG from WAGO features a pitch spacing of 12.5 mm and is designed for push-in connections. It accommodates solid and fine-stranded conductors ranging from 24 AWG to 8 AWG, with a maximum conductor area of 6 mm². The rated current for this terminal block is 41A, and it is compliant with RoHS standards. The product supports intuitive, tool-free operation, allowing multiple clamping units to be held open simultaneously for efficient termination of multi-core cables. It is suitable for applications requiring reliable electrical connections with a nominal voltage rating of up to 1000V and a rated surge voltage of 8kV. The terminal block is designed for PCB mounting with a height of 31 mm and a depth of 24 mm.

Datasheet Summary
Powered by GS/AI

The Terminal Block WTB, 3Pos, 24-8AWG from WAGO features a pitch spacing of 12.5 mm and is designed for push-in connections. It accommodates solid and fine-stranded conductors ranging from 24 AWG to 8 AWG, with a maximum conductor area of 6 mm². The rated current for this terminal block is 41A, and it is compliant with RoHS standards. The product supports intuitive, tool-free operation, allowing multiple clamping units to be held open simultaneously for efficient termination of multi-core cables. It is suitable for applications requiring reliable electrical connections with a nominal voltage rating of up to 1000V and a rated surge voltage of 8kV. The terminal block is designed for PCB mounting with a height of 31 mm and a depth of 24 mm.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2606-3353-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2606-3353-ND
Terminal Blocks - Wire to Board 2946-2606-3353-ND
PCB TERMINAL BLOCK; LEVER; 6 MM;

PCB TERMINAL BLOCK; LEVER; 6 MM;

Buy Now Datasheet
Terminal Block, Wtb, 3Pos, 24-8Awg; Pitch Spacing Wago - 74AH2810 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 3Pos, 24-8Awg; Pitch Spacing Wago
74AH2810
Terminal Block, Wtb, 3Pos, 24-8Awg; Pitch Spacing Wago 74AH2810
TERMINAL BLOCK, WTB, 3POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In Lock; Rated Current:41A RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 3POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In Lock; Rated Current:41A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2606-3353-ND 74AH2810
Product Name Terminal Blocks - Wire to Board Terminal Block, Wtb, 3Pos, 24-8Awg; Pitch Spacing Wago
Mounting Options PCB
Features Lever Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
Contacts Pitch 12.50 mm (0.49 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.216 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fuse terminal block - 2002-1981/1000-414 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details