WAGO Datasheets for Industrial Enclosures

Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more

Product Name Notes
Cable entry plate; Cable entry plate 22; for flange plate F204 + F304; 16 x Ø 3.0 … 6.5 mm, 4 x Ø 5.0 … 9.2 mm, 2 x Ø
Cable entry plate; Cable entry plate 29; for flange plate F204 + F304; 29 x Ø 3.0 … 6.5 mm
Flange plate; F200-1 flange plate; WxH (195x95 mm); 4 x M20, 6 x M16, 10 x M12 cable grip
Flange plate; F200-2 flange plate; WxH (195x95 mm); 32 x M12 cable grip
Flange plate; F200-2 flange plate; WxH (195x95 mm); 32 x M12 drilled holes
Flange plate; F300 flange plate; WxH (295x95 mm); blind
Flange plate; F300-1 flange plate; WxH (295x95 mm); 4 x M20, 6 x M16, 22 x M12 cable grip
Flange plate; F300-1 flange plate; WxH (295x95 mm); 4 x M20, 6 x M16, 22 x M12 drilled holes
Flange plate; F300-2 flange plate; WxH (295x95 mm); 50 x M12 cable grip
Flange plate; F300-2 flange plate; WxH (295x95 mm); 50 x M12 drilled holes
Flange plate
IP65 enclosure; Aluminium (RAL 7032); WxHxD (160x100x160 mm); 9 x M12, 4 x M20
IP65 enclosure; Aluminium (RAL 7032); WxHxD (240x100x160 mm); 4 x M20, 4 x M16, 14 x M12 cable grip
IP65 enclosure; Aluminium (RAL 7032); WxHxD (320x100x160 mm); 4 x M20, 8 x M16, 17 x M12 cable grip
IP65 enclosure; Aluminium (RAL 7032); WxHxD (480x100x160 mm); 4 x M20, 10 x M16, 35 x M12 cable grip
IP65 enclosure; Aluminium (RAL 7035); WxHxD (240x100x160 mm); 4 x M20, 4 x M16, 14 x M12 cable grip
IP65 enclosure; Aluminium (RAL 7035); WxHxD (320x100x160 mm); 4 x M20, 8 x M16, 17 x M12 cable grip
IP65 enclosure; Aluminium (RAL 7035); WxHxD (480x100x160 mm); 4 x M20, 10 x M16, 35 x M12 cable grip
IP65 enclosure; Polyester (RAL 7032); WxHxD (164x100x164 mm); 9 x M12, 4 x M20
IP65 enclosure; Polyester (RAL 7032); WxHxD (244x100x164 mm); 4 x M20, 4 x M16, 14 x M12 cable grip
IP65 enclosure; Polyester (RAL 7032); WxHxD (324x100x164 mm); 4 x M20, 8 x M16, 17 x M12 cable grip
IP65 enclosure; Sheet steel (RAL 7035); WxHxD (200x120x200 mm); without flange plate
IP65 enclosure; Sheet steel (RAL 7035); WxHxD (300x120x200 mm); without flange plate
IP65 enclosure; Sheet steel (RAL 7035); WxHxD (400x120x200 mm); without flange plate
IP65 enclosure; Sheet steel (RAL 7035); WxHxD (600x120x200 mm); without flange plate