WAGO Terminal Blocks - Wire to Board 2616-1352

Description
PCB TERMINAL BLOCK; LEVER; 16 MM
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LEVER; 16 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2616-1352-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2616-1352-ND
Terminal Blocks - Wire to Board 2946-2616-1352-ND
PCB TERMINAL BLOCK; LEVER; 16 MM

PCB TERMINAL BLOCK; LEVER; 16 MM

Buy Now Datasheet
Terminal Block, Wtb, 2Pos, 18-4Awg; Pitch Spacing Wago - 74AH2820 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 2Pos, 18-4Awg; Pitch Spacing Wago
74AH2820
Terminal Block, Wtb, 2Pos, 18-4Awg; Pitch Spacing Wago 74AH2820
TERMINAL BLOCK, WTB, 2POS, 18-4AWG; Pitch Spacing:15mm; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A; Rated Voltage:1kVRoHS Compliant: Yes

TERMINAL BLOCK, WTB, 2POS, 18-4AWG; Pitch Spacing:15mm; No. of Positions:2Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A; Rated Voltage:1kVRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2616-1352-ND 74AH2820
Product Name Terminal Blocks - Wire to Board Terminal Block, Wtb, 2Pos, 18-4Awg; Pitch Spacing Wago
Mounting Options PCB 15 mm DIN Rail
Features Lever Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
Contacts Pitch 15.01 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986262-5 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2001-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.116 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers