WAGO Terminal Blocks - Wire to Board 2626-3359

Description
PCB TERMINAL BLOCK 6 MM PIN SPAC
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK 6 MM PIN SPAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2626-3359-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2626-3359-ND
Terminal Blocks - Wire to Board 2946-2626-3359-ND
PCB TERMINAL BLOCK 6 MM PIN SPAC

PCB TERMINAL BLOCK 6 MM PIN SPAC

Buy Now Datasheet
Terminal Block, Wtb, 9Pos, 24-8Awg; Pitch Spacing Wago - 74AH2852 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 9Pos, 24-8Awg; Pitch Spacing Wago
74AH2852
Terminal Block, Wtb, 9Pos, 24-8Awg; Pitch Spacing Wago 74AH2852
TERMINAL BLOCK, WTB, 9POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:48A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 9POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:9Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:48A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2626-3359-ND 74AH2852
Product Name Terminal Blocks - Wire to Board Terminal Block, Wtb, 9Pos, 24-8Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 9
Contacts Pitch 12.50 mm (0.49 inches)
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Barrier Blocks - A111915-ND - DigiKey
Specs
Mounting Options PCB; Terminal Strip
Features Flange
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Terminal Blocks - Wire to Board - 2946-2059-322/998-403TR-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
View Details
Standard Terminal Blocks - 4879513 - RS Components, Ltd.
Specs
Termination Options Screw Clamp; Screw down
Approvals RoHS Compliant
Body Material Thermoplastic
View Details