WAGO Terminal Blocks - Wire to Board 2606-3354

Description
PCB TERMINAL BLOCK; LEVER; 6 MM;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LEVER; 6 MM;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2606-3354-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2606-3354-ND
Terminal Blocks - Wire to Board 2946-2606-3354-ND
PCB TERMINAL BLOCK; LEVER; 6 MM;

PCB TERMINAL BLOCK; LEVER; 6 MM;

Buy Now Datasheet
Terminal Block, Wtb, 4Pos, 24-8Awg; Pitch Spacing Wago - 74AH2811 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 4Pos, 24-8Awg; Pitch Spacing Wago
74AH2811
Terminal Block, Wtb, 4Pos, 24-8Awg; Pitch Spacing Wago 74AH2811
TERMINAL BLOCK, WTB, 4POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In Lock; Rated Current:41A RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 4POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In Lock; Rated Current:41A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2606-3354-ND 74AH2811
Product Name Terminal Blocks - Wire to Board Terminal Block, Wtb, 4Pos, 24-8Awg; Pitch Spacing Wago
Mounting Options PCB
Features Lever Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 4
Contacts Pitch 12.50 mm (0.49 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.253/L1L2G - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Component Terminal Block with Diode - 2002-1411/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers