PCB TERMINAL BLOCK; 16 MM; PIN S
WAGO 2636-1108/020-000 PCB Connector
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-2636-1108/020-000-ND | 221059 |
| Product Name | Terminal Blocks - Wire to Board | PCB Terminal Blocks |
| Mounting Options | PCB | PCB |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| # of Contacts | 8 | 8 |
| Contacts Pitch | 10.01 mm (0.39 inches) | 10.00 mm (0.39 inches) |