WAGO Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
| Product Name | Notes |
|---|---|
| Blade set; Oval blade, 10 mm² … 16 mm²; for 206-1125 | |
| Blade set; Standard, 0.03 mm² … 16 mm²; for 206-1125 | |
| Blade set; V-blade, 0.14 mm² … 4 mm²; for 206-1125 | |
| Cable bracket; for Ø 27 mm … 35 mm / 1.06" … 1.38"; for 206-1403 | |
| Cable bracket; for Ø 35 mm … 50 mm / 1.38" … 1.97"; for 206-1403 | |
| Cable bracket; for Ø 4 mm … 16 mm / 0.16" … 0.63"; for 206-1403 | |
| Cable bracket; for Ø 50 mm … 70 mm / 1.97" … 2.75"; for 206-1403 | |
| Cable bracket; for Ø 8 mm … 28 mm / 0.31" … 1.10"; for 206-1403 | |
| Cable knife set; for Ø 4 mm … 70 mm / 0.16" … 2.75"; with L-BOXX® Mini and all cable brackets | |
| Cable knife; for Ø 8 mm … 28 mm / 0.31" … 1.10"; with intelligent bracket change system | |
| Data cable stripper; for Ø 4.5 mm … 10 mm | |
| In-socket cable stripper; for Ø 8 mm … 13 mm | |
| Spare blade; for Ø 3.2 mm … 4.4 mm; for 206-1481 | |
| Spare blade; for Ø 4.4 mm … 7.0 mm; for 206-1482 | |
| Spare cut protector; for 206-1125 | |
| Spare gripping jaws; for 206-1125 | |
| Spare hook blade; for 206-1403 | |
| Spare inside blade; for 206-1403 | |
| Spare strip length stop; for 206-1125 | |
| Stripping knife; for flat cable 5 x 16 mm | |
| Stripping pliers; for control lines; for Ø 4.4 mm … 7.0 mm | |
| Stripping pliers; for sensor lines; for Ø 3.2 mm … 4.4 mm | |
| Universal cable stripper; for Ø 8 mm … 13 mm | |
| Wire stripper “Quickstrip Vario”; Standard, 0.03 mm² … 16 mm²; with wire cutter |