WAGO Datasheets for PCB Terminal Blocks
PCB terminal blocks are modular, insulated devices that mount on printed circuit boards (PCBs) and secure two or more wires together. Some have integral pin terminals and mount through holes in the board. Others plug into PCB-mounted pin strips.
PCB Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10 mm; 2-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10 mm; 3-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10 mm; 4-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10 mm; 5-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10 mm; 6-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10 mm; 7-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10 mm; 8-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10.16 mm; 2-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10.16 mm; 3-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10.16 mm; 4-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10.16 mm; 5-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10.16 mm; 6-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10.16 mm; 8-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 10-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 12-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 16-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 2-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 3-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 4-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 5-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 6-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 7-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 8-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 9-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 10-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 12-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 16-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 2-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 3-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 4-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 5-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 6-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 7-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 8-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 9-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5 mm; 10-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5 mm; 2-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5 mm; 3-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5 mm; 4-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5 mm; 5-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5 mm; 6-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5 mm; 7-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5 mm; 8-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.62 mm; 10-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.62 mm; 2-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.62 mm; 3-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.62 mm; 4-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.62 mm; 5-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.62 mm; 6-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.62 mm; 7-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.62 mm; 8-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.62 mm; 9-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| Stackable PCB terminal block; push-button; 2.5 mm²; Pin spacing 10 mm; 1-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| Stackable PCB terminal block; push-button; 2.5 mm²; Pin spacing 10.16 mm; 1-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| Stackable PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 1-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| Stackable PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 1-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| Stackable PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5 mm; 1-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| Stackable PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.62 mm; 1-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| THT male header; 1.0 x 1.0 mm solder pin; angled; clamping collar; Pin spacing 5 mm; 10-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; angled; clamping collar; Pin spacing 5 mm; 12-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; angled; clamping collar; Pin spacing 5 mm; 13-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; angled; clamping collar; Pin spacing 5 mm; 14-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; angled; clamping collar; Pin spacing 5 mm; 15-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; angled; clamping collar; Pin spacing 5 mm; 2-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; angled; clamping collar; Pin spacing 5 mm; 3-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; angled; clamping collar; Pin spacing 5 mm; 4-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; angled; clamping collar; Pin spacing 5 mm; 5-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; angled; clamping collar; Pin spacing 5 mm; 6-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; angled; clamping collar; Pin spacing 5 mm; 7-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; angled; clamping collar; Pin spacing 5 mm; 8-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; angled; clamping collar; Pin spacing 5 mm; 9-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; angled; Feedthrough flange; Pin spacing 5 mm; 14-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; angled; Feedthrough flange; Pin spacing 5 mm; 3-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; angled; Feedthrough flange; Pin spacing 5 mm; 4-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; angled; Feedthrough flange; Pin spacing 5 mm; 5-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; angled; Feedthrough flange; Pin spacing 5 mm; 7-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; angled; Feedthrough flange; Pin spacing 5 mm; 8-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; angled; Feedthrough flange; Pin spacing 5 mm; 9-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; straight; clamping collar; Pin spacing 5 mm; 10-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; straight; clamping collar; Pin spacing 5 mm; 11-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; straight; clamping collar; Pin spacing 5 mm; 12-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; straight; clamping collar; Pin spacing 5 mm; 13-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; straight; clamping collar; Pin spacing 5 mm; 14-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; straight; clamping collar; Pin spacing 5 mm; 2-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; straight; clamping collar; Pin spacing 5 mm; 3-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; straight; clamping collar; Pin spacing 5 mm; 4-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; straight; clamping collar; Pin spacing 5 mm; 5-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; straight; clamping collar; Pin spacing 5 mm; 6-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; straight; clamping collar; Pin spacing 5 mm; 8-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; straight; clamping collar; Pin spacing 5 mm; 9-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; straight; Feedthrough flange; Pin spacing 5 mm; 15-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; straight; Feedthrough flange; Pin spacing 5 mm; 2-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; straight; Feedthrough flange; Pin spacing 5 mm; 3-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; straight; Feedthrough flange; Pin spacing 5 mm; 4-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; straight; Feedthrough flange; Pin spacing 5 mm; 5-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; straight; Feedthrough flange; Pin spacing 5 mm; 6-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; straight; Feedthrough flange; Pin spacing 5 mm; 7-pole; gray | |
| THT male header; 1.0 x 1.0 mm solder pin; straight; Feedthrough flange; Pin spacing 5 mm; 8-pole; gray |
| << Prev | Next >> |