WAGO Pluggable Terminal Blocks 2716-205

Description
WAGO 2716-205 PCB Terminal Block
Request a Quote Datasheet
Description
WAGO 2716-205 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2407850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2407850
Pluggable Terminal Blocks 2407850
WAGO 2716-205 PCB Terminal Block

WAGO 2716-205 PCB Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 2946-2716-205-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2716-205-ND
Terminal Blocks - Wire to Board 2946-2716-205-ND
PCB TERMINAL BLOCK; LEVER; 16 MM

PCB TERMINAL BLOCK; LEVER; 16 MM

Buy Now Datasheet
Terminal Block, Pcb, 5 Position, 16-6Awg; Pitch Spacing Wago - 10R0368 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 5 Position, 16-6Awg; Pitch Spacing Wago
10R0368
Terminal Block, Pcb, 5 Position, 16-6Awg; Pitch Spacing Wago 10R0368
TERMINAL BLOCK, PCB, 5 POSITION, 16-6AWG; Pitch Spacing:-; No. of Positions:5Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 5 POSITION, 16-6AWG; Pitch Spacing:-; No. of Positions:5Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2407850 2946-2716-205-ND 10R0368
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Terminal Block, Pcb, 5 Position, 16-6Awg; Pitch Spacing Wago
Features Terminal Plug Lever Actuated
Approvals RoHS Compliant
# of Contacts 5 5
Contacts Pitch 15.00 mm (0.59 inches) 15.01 mm (0.59 inches)
Body Material Polyamide 66 Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444086 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Miniature Turret Term Board - 15222 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 50
Body Material Glass Epoxy
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-18D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details