WAGO Datasheets for Sensor Interface Chips
Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more
| Product Name | Notes |
|---|---|
| AS Interface Master | |
| Coupler module; 2xRJ-45; Cat. 6A; in mounting carrier; with shield connection | |
| DALI Multi-Master | |
| DALI/DSI Master | |
| Digital impulse interface | |
| Incremental encoder interface; 24 VDC; Differential input; 32 bits | |
| Incremental encoder interface; 24 VDC; Single-ended; 32 bits; Cam output | |
| Incremental encoder interface; 24 VDC; Single-ended; 32 bits | |
| Incremental encoder interface; RS-422; 16 bits | |
| Incremental encoder interface; RS-422; 32 bits; Single Interpreter | |
| Incremental encoder interface; RS-422; 32 bits | |
| Interface adapter; 14-pole; High-side switching input | |
| Interface adapter; 14-pole; High-side switching output | |
| Interface adapter; 15-pole; High-side switching input | |
| Interface adapter; 16-pole; analog | |
| Interface module for system wiring; Pluggable connector per DIN 41651; 20-pole; 16-channel relay output; 1 changeover contact; PCB terminal blocks; in mounting carrier | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 10-pole; 8-channel digital input or output; 3-wire connection; in mounting carrier | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 10-pole; 8-channel digital input or output; 3-wire connection; with disconnect terminal block; in mounting carrier | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 10-pole; 8-channel relay output; 1 changeover contact; Triple-deck PCB terminal blocks; in mounting carrier; 2,50 mm² | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 10-pole; 8-channel relay output; 1 changeover contact; Triple-deck PCB terminal blocks; in mounting carrier | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 10-pole; 8-channel relay output; 1 changeover contact; Triple-deck PCB terminal blocks; with manual operation; in mounting carrier; 2,50... | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 10-pole; 8-channel relay output; 1 changeover contact; Triple-deck PCB terminal blocks; without relay; in mounting carrier | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 10-pole; 8-channel relay output; 2 changeover contacts; Double-deck PCB terminal blocks; in mounting carrier | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 20-pole; 16-channel digital input or output; 1-wire connection; in mounting carrier | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 20-pole; 16-channel digital input or output; 1-wire connection; with disconnect terminal block; in mounting carrier | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 20-pole; 16-channel digital input or output; 2-wire connection; in mounting carrier | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 20-pole; 16-channel digital input or output; 3-wire connection; in mounting carrier | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 20-pole; 16-channel digital input or output; 3-wire connection; with disconnect terminal block; in mounting carrier | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 20-pole; 16-channel digital input; 2-wire connection; Double-deck PCB terminal blocks; in mounting carrier | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 20-pole; 16-channel relay output; 1 changeover contact; Double-deck PCB terminal blocks; for DC loads; in mounting carrier | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 20-pole; 16-channel relay output; 1 changeover contact; Double-deck PCB terminal blocks; in mounting carrier; 2,50 mm² | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 20-pole; 16-channel relay output; 1 changeover contact; Double-deck PCB terminal blocks; without relay; in mounting carrier; 2,50 mm² | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 20-pole; 16-channel relay output; 1 changeover contact; PCB terminal blocks; with output fuse; in mounting carrier; 2,50 mm² | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 20-pole; 16-channel relay output; 1 changeover contact; Triple-deck PCB terminal blocks; in mounting carrier; 2,50 mm² | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 20-pole; 16-channel relay output; 1 changeover contact; Triple-deck PCB terminal blocks; in mounting carrier | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 20-pole; 16-channel relay output; 1 changeover contact; Triple-deck PCB terminal blocks; with manual operation; in mounting carrier; 2,50... | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 20-pole; 16-channel relay output; 1 make contact; Double-deck PCB terminal blocks; with output fuse; in mounting carrier | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 20-pole; 16-channel relay output; 1 make contact; with disconnect terminal block and fuse; in mounting carrier; 2,50 mm² | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 20-pole; 16-channel relay output; 1 make contact; with disconnect terminal block and fuse; without relay; in mounting carrier... | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 20-pole; 16-channel relay output; 2 changeover contacts; Double-deck PCB terminal blocks; in mounting carrier; 2,50 mm² | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 20-pole; Redundancy module for control inputs; in mounting carrier | |
| Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 20-pole; Redundancy module for control outputs; in mounting carrier | |
| Interface module for system wiring; with solder pin; Male connector; 15-pole; 4-channel analog input or output; 4-wire; PCB terminal blocks; in mounting carrier | |
| Interface module for system wiring; with solder pin; Male connector; 25-pole; 8-channel analog input or output; 4-wire; PCB terminal blocks; in mounting carrier | |
| Interface module for system wiring; with solder pin; Male connector; 25-pole; 8-channel analog input or output; with disconnect terminal block; in mounting carrier | |
| Interface module; 2,50 mm² | |
| Interface module; 2xRJ-45; PCB terminal blocks, double-row; in mounting carrier; with shield connection | |
| Interface module; 2xRJ-45; PCB terminal blocks, double-row; in mounting carrier | |
| Interface module; HD-Sub-D; Female connector; 15-pole; Triple-deck PCB terminal blocks; in mounting carrier; with shield connection | |
| Interface module; HD-Sub-D; Female connector; 44-pole; Triple-deck PCB terminal blocks; in mounting carrier; with shield connection; 2,50 mm² | |
| Interface module; HD-Sub-D; Female connector; 62-pole; Triple-deck PCB terminal blocks; in mounting carrier; with shield connection; 2,50 mm² | |
| Interface module; HD-Sub-D; Male connector; 15-pole; Triple-deck PCB terminal blocks; in mounting carrier; with shield connection; 2,50 mm² | |
| Interface module; HD-Sub-D; Male connector; 62-pole; for 19” rack; 1,50 mm² | |
| Interface module; HD-Sub-D; Male connector; 62-pole; Triple-deck PCB terminal blocks; in mounting carrier; with shield connection; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41612; 32-pole; Mating connector for solder connection; Vertical mounting; PCB terminal blocks, double-row; with mounting feet; Type C; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41612; 32-pole; Mating connector for solder connection; Vertical mounting; PCB terminal blocks, double-row; with mounting feet; Type C | |
| Interface module; Pluggable connector per DIN 41612; 48-pole; Harting mating connector; PCB terminal blocks, double-row; in mounting carrier; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41612; 64-pole; Mating connector for IDC; Horizontal mounting; PCB terminal blocks, double-row; in mounting carrier; Type C; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41612; 64-pole; Mating connector for IDC; Vertical mounting; PCB terminal blocks, double-row; in mounting carrier; Type C; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41612; 64-pole; Mating connector for IDC; Vertical mounting; PCB terminal blocks, double-row; with mounting feet; Type C; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41612; 64-pole; Mating connector for solder connection; Horizontal mounting; PCB terminal blocks, double-row; in mounting carrier; Type C; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41612; 64-pole; Mating connector for solder connection; Horizontal mounting; PCB terminal blocks, double-row; with mounting feet; Type C; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41612; 64-pole; Mating connector for solder connection; Vertical mounting; PCB terminal blocks, double-row; in mounting carrier; Type C; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41612; 64-pole; Mating connector for solder connection; Vertical mounting; PCB terminal blocks, double-row; with mounting feet; Type C; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 10-pole; PCB terminal blocks, double-row; in mounting carrier; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 10-pole; PCB terminal blocks, double-row; with mounting feet; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 10-pole; Triple-deck PCB terminal blocks; in mounting carrier; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 14-pole; Double-deck PCB terminal blocks; in mounting carrier; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 14-pole; PCB terminal blocks, double-row; in mounting carrier; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 14-pole; PCB terminal blocks, double-row; with mounting feet; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 16-pole; Double-deck PCB terminal blocks; in mounting carrier; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 16-pole; in mounting carrier; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 16-pole; PCB terminal blocks, double-row; with mounting feet; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 20-pole; PCB terminal blocks, double-row; in mounting carrier; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 20-pole; PCB terminal blocks, double-row; with mounting feet; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 20-pole; Triple-deck PCB terminal blocks; in mounting carrier; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 26-pole; PCB terminal blocks, double-row; with mounting feet; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 26-pole; Triple-deck PCB terminal blocks; in mounting carrier; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 34-pole; PCB terminal blocks, double-row; in mounting carrier; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 34-pole; PCB terminal blocks, double-row; with mounting feet; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 34-pole; Triple-deck PCB terminal blocks; in mounting carrier; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 40-pole; PCB terminal blocks, double-row; in mounting carrier; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 40-pole; PCB terminal blocks, double-row; with mounting feet; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 40-pole; PCB terminal blocks, triple-row; in mounting carrier; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 50-pole; PCB terminal blocks, double-row; in mounting carrier; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 50-pole; Triple-deck PCB terminal blocks; in mounting carrier; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 64-pole; PCB terminal blocks, double-row; in mounting carrier; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 64-pole; PCB terminal blocks, double-row; with mounting feet; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 64-pole; PCB terminal blocks, triple-row; in mounting carrier; 2,50 mm² | |
| Interface module; Pluggable connector per DIN 41651; 64-pole; Triple-deck PCB terminal blocks; in mounting carrier; 2,50 mm² | |
| Interface module; RJ-45; IDC technology; Cat. 6; in mounting carrier; with shield connection | |
| Interface module; RJ-45; IDC technology; Cat. 6A; in mounting carrier; with shield connection | |
| Interface module; RJ-45; PCB terminal blocks, double-row; Cat. 5; in mounting carrier; with shield connection; with shield clamping saddle; 1,50 mm² | |
| Interface module; RJ-45; PCB terminal blocks, double-row; Cat. 5; in mounting carrier; with shield connection; with shield clamping saddle | |
| Interface module; RJ-45; PCB terminal blocks; Cat. 5; in mounting carrier; with shield connection; 1,50 mm² | |
| Interface module; RJ-45; PCB terminal blocks; Cat. 5; in mounting carrier; with shield connection; with shield clamping saddle | |
| Interface module; RJ-45; RJ-45; Cat. 5; in mounting carrier | |
| Interface module; RJ-45; with cross-over power jumper contacts; RJ-45; Cat. 5; in mounting carrier | |
| Interface module; RJ-45; with power jumper contacts; PCB terminal blocks, double-row; Cat. 5; in mounting carrier; with shield connection; with shield clamping saddle; 1,50 mm² | |
| Interface module; RJ-45; with power jumper contacts; PCB terminal blocks; Cat. 5; in mounting carrier; with shield connection; with shield clamping saddle; 1,50 mm² | |
| Interface module; RJ-45; with power jumper contacts; PCB terminal blocks; Cat. 5 | |
| Interface module; RJ-45; with power jumper contacts; RJ-45; Cat. 5; in mounting carrier | |
| Interface module; with solder pin; Female connector; 15-pole; Double-deck PCB terminal blocks; in mounting carrier; Mating connector for solder connection; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 15-pole; for mating connectors with IDC; Vertical mounting; PCB terminal blocks, double-row; in mounting carrier; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 15-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; in mounting carrier; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 15-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; in mounting carrier; with shield connection; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 15-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; with mounting feet; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 25-pole; Double-deck PCB terminal blocks; in mounting carrier; with shield connection; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 25-pole; for mating connectors with IDC; Vertical mounting; PCB terminal blocks, double-row; in mounting carrier; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 25-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; in mounting carrier; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 25-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; in mounting carrier; with shield connection; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 25-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; with mounting feet; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 25-pole; Mating connector with solder connection; Vertical mounting; Triple-deck PCB terminal blocks; in mounting carrier; with shield connection; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 37-pole; Double-deck PCB terminal blocks; in mounting carrier; Mating connector for solder connection; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 37-pole; for mating connectors with IDC; Vertical mounting; PCB terminal blocks, double-row; in mounting carrier; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 37-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; in mounting carrier; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 37-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; in mounting carrier; with shield connection; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 37-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; with mounting feet; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 37-pole; Mating connector with solder connection; Vertical mounting; Triple-deck PCB terminal blocks; in mounting carrier; with shield connection; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 50-pole; for mating connectors with IDC; Vertical mounting; PCB terminal blocks, double-row; in mounting carrier; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 50-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; in mounting carrier; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 50-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; with mounting feet; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 9-pole; Double-deck PCB terminal blocks; in mounting carrier; Mating connector for solder connection; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 9-pole; Double-deck PCB terminal blocks; in mounting carrier; with shield connection; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 9-pole; for mating connectors with IDC; Vertical mounting; PCB terminal blocks, double-row; in mounting carrier; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 9-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; in mounting carrier; 2,50 mm² | |
| Interface module; with solder pin; Female connector; 9-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; with mounting feet; 2,50 mm² | |
| Interface module; with solder pin; Male connector; 15-pole; Double-deck PCB terminal blocks; in mounting carrier; Mating connector for solder connection; 2,50 mm² | |
| Interface module; with solder pin; Male connector; 15-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; in mounting carrier; with shield connection; 2,50 mm² | |
| Interface module; with solder pin; Male connector; 15-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; with mounting feet; 2,50 mm² | |
| Interface module; with solder pin; Male connector; 25-pole; Double-deck PCB terminal blocks; in mounting carrier; Mating connector for solder connection; 2,50 mm² | |
| Interface module; with solder pin; Male connector; 25-pole; for mating connectors with IDC; Vertical mounting; PCB terminal blocks, double-row; in mounting carrier; 2,50 mm² | |
| Interface module; with solder pin; Male connector; 25-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; in mounting carrier; 2,50 mm² | |
| Interface module; with solder pin; Male connector; 25-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; in mounting carrier; with shield connection; 2,50 mm² | |
| Interface module; with solder pin; Male connector; 25-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; with mounting feet; 2,50 mm² | |
| Interface module; with solder pin; Male connector; 25-pole; Mating connector with solder connection; Vertical mounting; Triple-deck PCB terminal blocks; in mounting carrier; with shield connection; 2,50 mm² | |
| Interface module; with solder pin; Male connector; 37-pole; Double-deck PCB terminal blocks; in mounting carrier; Mating connector for solder connection; 2,50 mm² | |
| Interface module; with solder pin; Male connector; 37-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; in mounting carrier; 2,50 mm² | |
| Interface module; with solder pin; Male connector; 37-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; in mounting carrier; with shield connection; 2,50 mm² | |
| Interface module; with solder pin; Male connector; 37-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; with mounting feet; 2,50 mm² | |
| Interface module; with solder pin; Male connector; 37-pole; Mating connector with solder connection; Vertical mounting; Triple-deck PCB terminal blocks; in mounting carrier; with shield connection; 2,50 mm² | |
| Interface module; with solder pin; Male connector; 50-pole; for mating connectors with IDC; Vertical mounting; PCB terminal blocks, triple-row; in mounting carrier; 2,50 mm² | |
| Interface module; with solder pin; Male connector; 50-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; with mounting feet; 2,50 mm² | |
| Interface module; with solder pin; Male connector; 50-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, triple-row; in mounting carrier; 2,50 mm² | |
| Interface module; with solder pin; Male connector; 9-pole; Double-deck PCB terminal blocks; in mounting carrier; Mating connector for solder connection; 2,50 mm² | |
| Interface module; with solder pin; Male connector; 9-pole; for mating connectors with IDC; Vertical mounting; PCB terminal blocks, triple-row; in mounting carrier; 2,50 mm² | |
| Interface module; with solder pin; Male connector; 9-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; in mounting carrier; 2,50 mm² | |
| Interface module; with solder pin; Male connector; 9-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; in mounting carrier; with shield connection; 2,50 mm² | |
| Interface module; with solder pin; Male connector; 9-pole; Mating connector with solder connection; Vertical mounting; PCB terminal blocks, double-row; with mounting feet; 2,50 mm² | |
| KNX/EIB/TP1 Interface | |
| LON®-FTT Interface | |
| RS-232 C Serial Interface; 19200 baud; Even; 8/1 bits | |
| RS-232 C Serial Interface; 19200 baud; None; 8/1 bits | |
| RS-232 C Serial Interface; 2400 baud; None; 8/1 bits | |
| RS-232 C Serial Interface; 9600 baud; Even; 7/2 bits | |
| RS-232 C Serial Interface; 9600 baud; Even; 8/1 bits | |
| RS-232 C Serial Interface; 9600 baud; None; 8/1 bits; 5 bytes | |
| RS-232 C Serial Interface; 9600 baud; None; 8/1 bits | |
| RS-232 C Serial Interface; Adjustable | |
| RS-232/485 Serial Interface; Ext. Temperature | |
| RS-232/485 Serial Interface; Extreme | |
| RS-232/485 Serial Interface | |
| RS-485 Serial Interface; 9600 baud; Even; 8/1 bits | |
| RS-485 Serial Interface; 9600 baud; None; 8/1 bits; 5 bytes; Ext. Temperature | |
| RS-485 Serial Interface; 9600 baud; None; 8/1 bits | |
| RS-485 Serial Interface; Adjustable; Ext. Temperature | |
| RS-485 Serial Interface; Adjustable | |
| S0 interface power supply; Input voltage: 230 VAC; S0 interface | |
| Sensor/actuator module; 8 channels digital output; 2-wire connection; in mounting carrier; 2,50 mm² | |
| Sensor/actuator module; 8 channels digital output; 2-wire connection; with functional ground; in mounting carrier; 2,50 mm² | |
| Sensor/actuator module; 8-channel digital input; 3-wire connection/high-side switching; Red status indicator; in mounting carrier; 2,50 mm² | |
| Sensor/actuator module; 8-channel digital input; 3-wire connection; in mounting carrier; 2,50 mm² | |
| SSI transmitter interface; 13 bits; 125 kHz; Gray code | |
| SSI transmitter interface; 13 bits; 250 kHz; Binary code | |
| SSI transmitter interface; 15 bits; 125 kHz; Gray code; Status byte | |
| SSI transmitter interface; 24 bits; 125 kHz; Binary code | |
| SSI transmitter interface; 24 bits; 125 kHz; Gray code; Status byte | |
| SSI transmitter interface; 24 bits; 125 kHz; Gray code | |
| SSI transmitter interface; 24 bits; 250 kHz; Binary code | |
| SSI transmitter interface; 24 bits; 250 kHz; Gray code | |
| SSI transmitter interface; 25 bits; 125 kHz; Binary code | |
| SSI transmitter interface; 25 bits; 125 kHz; Gray code | |
| SSI transmitter interface; 29 bits; 125 kHz; Binary code | |
| SSI transmitter interface; Adjustable |