WAGO Terminal Blocks - Wire to Board 2636-3353

Description
PCB TERMINAL BLOCK; 16 MM; PIN S
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 16 MM; PIN S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2636-3353-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2636-3353-ND
Terminal Blocks - Wire to Board 2946-2636-3353-ND
PCB TERMINAL BLOCK; 16 MM; PIN S

PCB TERMINAL BLOCK; 16 MM; PIN S

Buy Now Datasheet
Terminal Block, Wtb, 3Pos, 18-4Awg; Pitch Spacing Wago - 74AH2864 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 3Pos, 18-4Awg; Pitch Spacing Wago
74AH2864
Terminal Block, Wtb, 3Pos, 18-4Awg; Pitch Spacing Wago 74AH2864
TERMINAL BLOCK, WTB, 3POS, 18-4AWG; Pitch Spacing:15mm; No. of Positions:3Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 3POS, 18-4AWG; Pitch Spacing:15mm; No. of Positions:3Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2636-3353-ND 74AH2864
Product Name Terminal Blocks - Wire to Board Terminal Block, Wtb, 3Pos, 18-4Awg; Pitch Spacing Wago
Mounting Options PCB 15 mm DIN Rail
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
Contacts Pitch 15.01 mm (0.59 inches)
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15130 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-10D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminal Blk/Strip Wiring Dev - 333782 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Voltage Rating 57 volts
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details