WAGO 2616-1103/020-000 PCB Connector
PCB TERMINAL BLOCK; LEVER; 16 MM
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 220739 | 2946-2616-1103/020-000-ND |
| Product Name | PCB Terminal Blocks | Terminal Blocks - Wire to Board |
| Mounting Options | PCB | PCB |
| Approvals | RoHS Compliant | |
| # of Contacts | 3 | 3 |
| Contacts Pitch | 10.00 mm (0.39 inches) | 10.01 mm (0.39 inches) |
| Body Material | Polyamide 66 | Polyamide (PA66), Nylon 6/6 |