WAGO Terminal Blocks - Wire to Board 2626-3103/020-000

Description
PCB TERMINAL BLOCK; 6 MM; PIN SP
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 6 MM; PIN SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2626-3103/020-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2626-3103/020-000-ND
Terminal Blocks - Wire to Board 2946-2626-3103/020-000-ND
PCB TERMINAL BLOCK; 6 MM; PIN SP

PCB TERMINAL BLOCK; 6 MM; PIN SP

Buy Now Datasheet
Tb, Wire To Brd, 3Pos, 8Awg; Pitch Spacing Wago - 44AC1109 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 8Awg; Pitch Spacing Wago
44AC1109
Tb, Wire To Brd, 3Pos, 8Awg; Pitch Spacing Wago 44AC1109
TB, WIRE TO BRD, 3POS, 8AWG; Pitch Spacing:7.5mm; No. of Positions:3Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 8AWG; Pitch Spacing:7.5mm; No. of Positions:3Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2626-3103/020-000-ND 44AC1109
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 3Pos, 8Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
Contacts Pitch 7.49 mm (0.29 inches)
Orientation 90°
Unlock Full Specs
to access all available technical data