WAGO Terminal Blocks - Wire to Board 2604-3502

Description
PCB TERMINAL BLOCK; LEVER; 4 MM;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LEVER; 4 MM;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2604-3502-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2604-3502-ND
Terminal Blocks - Wire to Board 2946-2604-3502-ND
PCB TERMINAL BLOCK; LEVER; 4 MM;

PCB TERMINAL BLOCK; LEVER; 4 MM;

Buy Now Datasheet
Tb, Wire To Board, 2Pos, 24-12Awg; Pitch Spacing Wago - 44AC1069 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 24-12Awg; Pitch Spacing Wago
44AC1069
Tb, Wire To Board, 2Pos, 24-12Awg; Pitch Spacing Wago 44AC1069
TB, WIRE TO BOARD, 2POS, 24-12AWG; Pitch Spacing:11.5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 24-12AWG; Pitch Spacing:11.5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2604-3502-ND 44AC1069
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 2Pos, 24-12Awg; Pitch Spacing Wago
Mounting Options PCB
Features Lever Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
Contacts Pitch 11.51 mm (0.45 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.303 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1426/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details