PCB TERMINAL BLOCK; 16 MM; PIN S
WAGO 2636-1356 PCB Connector
TERMINAL BLOCK, WTB, 6POS, 18-4AWG; Pitch Spacing:15mm; No. of Positions:6Positions
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-2636-1356-ND | 221044 | 74AH2860 |
| Product Name | Terminal Blocks - Wire to Board | PCB Terminal Blocks | Terminal Block, Wtb, 6Pos, 18-4Awg; Pitch Spacing Wago |
| Mounting Options | PCB | PCB | 15 mm DIN Rail |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| # of Contacts | 6 | 6 | |
| Contacts Pitch | 15.01 mm (0.59 inches) | 15.00 mm (0.59 inches) | |
| Orientation | 180° |