PCB TERMINAL BLOCK; 16 MM; PIN S
TERMINAL BLOCK, WTB, 2POS, 18-4AWG; Pitch Spacing:15mm; No. of Positions:2Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-2636-3352-ND | 74AH2863 |
| Product Name | Terminal Blocks - Wire to Board | Terminal Block, Wtb, 2Pos, 18-4Awg; Pitch Spacing Wago |
| Mounting Options | PCB | 15 mm DIN Rail |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| # of Contacts | 2 | |
| Contacts Pitch | 15.01 mm (0.59 inches) | |
| Orientation | 90° |