WAGO Datasheets for Signal Isolators
Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more
| Product Name | Notes |
|---|---|
| Loop-powered isolation amplifier; Bipolar current and voltage input signal; Current output signal; Configuration via DIP switch; Power supply via output; 6 mm module width; 2,50 mm² | |
| Passive isolator, 1-channel; Current input signal; Current output signal; Power via input; 6 mm module width; 2,50 mm² | |
| Passive isolator, 2-channel; Current input signal; 2 x current output signal; Power via input; 6 mm module width; 2,50 mm² |