WAGO Datasheets for Isolation Amplifiers
Isolation amplifiers electrically isolate input and output signals, often by inductive couplings. Isolation amplifiers, or iso-amps as they are sometimes called, may be used to protect components from potentially dangerous voltages or to amplify low-level analog signals in applications with multiple channels.
Isolation Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Isolation amplifier; Bipolar current and voltage input signal; Bipolar current and voltage output signal; Digital output; Supply voltage: 24 VDC; 12.5 mm module width | |
| Isolation amplifier; Bipolar current and voltage input signal; Bipolar current and voltage output signal; Zero/span adjustment; Configuration via DIP switch; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm² | |
| Isolation amplifier; Current and voltage input signal; Bipolar current and voltage output signal; Configuration via DIP switch; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm² | |
| Isolation amplifier; Current and voltage input signal; Current and voltage output signal; Digital output; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm² | |
| Isolation amplifier; Current and voltage input signal; Current and voltage output signal; Zero/span adjustment; Configuration via DIP switch; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm² | |
| Isolation amplifier; Current input signal; Current and voltage output signal; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm² | |
| Isolation amplifier; Current input signal; Current output signal; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm² | |
| Isolation amplifier; Current input signal; Voltage output signal; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm² | |
| Isolation amplifier; Voltage input signal; Current output signal; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm² | |
| Isolation amplifier; Voltage input signal; Voltage output signal; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm² |