WAGO Terminal Blocks - Wire to Board 2616-3357

Description
PCB TERMINAL BLOCK; LEVER; 16 MM
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LEVER; 16 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2616-3357-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2616-3357-ND
Terminal Blocks - Wire to Board 2946-2616-3357-ND
PCB TERMINAL BLOCK; LEVER; 16 MM

PCB TERMINAL BLOCK; LEVER; 16 MM

Buy Now Datasheet
Terminal Block, Wtb, 7Pos, 18-4Awg; Pitch Spacing Wago - 74AH2832 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 7Pos, 18-4Awg; Pitch Spacing Wago
74AH2832
Terminal Block, Wtb, 7Pos, 18-4Awg; Pitch Spacing Wago 74AH2832
TERMINAL BLOCK, WTB, 7POS, 18-4AWG; Pitch Spacing:15mm; No. of Positions:7Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A; Rated Voltage:1kVRoHS Compliant: Yes

TERMINAL BLOCK, WTB, 7POS, 18-4AWG; Pitch Spacing:15mm; No. of Positions:7Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A; Rated Voltage:1kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2616-3357-ND 74AH2832
Product Name Terminal Blocks - Wire to Board Terminal Block, Wtb, 7Pos, 18-4Awg; Pitch Spacing Wago
Mounting Options PCB 15 mm DIN Rail
Features Lever Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 7
Contacts Pitch 15.01 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546460-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks with Wire Guard - MCM010M1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details