WAGO Terminal Blocks - Wire to Board 2624-1102

Description
PCB TERMINAL BLOCK; 4 MM; PIN SP
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 4 MM; PIN SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2624-1102-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2624-1102-ND
Terminal Blocks - Wire to Board 2946-2624-1102-ND
PCB TERMINAL BLOCK; 4 MM; PIN SP

PCB TERMINAL BLOCK; 4 MM; PIN SP

Buy Now Datasheet
Tb, Wire To Board, 2Pos, 24-10Awg; Pitch Spacing Wago - 44AC1083 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 24-10Awg; Pitch Spacing Wago
44AC1083
Tb, Wire To Board, 2Pos, 24-10Awg; Pitch Spacing Wago 44AC1083
TB, WIRE TO BOARD, 2POS, 24-10AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:400V RoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 24-10AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2624-1102-ND 44AC1083
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 2Pos, 24-10Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
Contacts Pitch 5.00 mm (0.20 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.221 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Through terminal block - 2002-1402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers