WAGO Terminal Blocks - Wire to Board 2606-1355

Description
PCB TERMINAL BLOCK; LEVER; 6 MM;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LEVER; 6 MM;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2606-1355-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2606-1355-ND
Terminal Blocks - Wire to Board 2946-2606-1355-ND
PCB TERMINAL BLOCK; LEVER; 6 MM;

PCB TERMINAL BLOCK; LEVER; 6 MM;

Buy Now Datasheet
Terminal Block, Wtb, 5Pos, 24-8Awg; Pitch Spacing Wago - 74AH2801 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 5Pos, 24-8Awg; Pitch Spacing Wago
74AH2801
Terminal Block, Wtb, 5Pos, 24-8Awg; Pitch Spacing Wago 74AH2801
TERMINAL BLOCK, WTB, 5POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In Lock; Rated Current:41A RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 5POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:5Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In Lock; Rated Current:41A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2606-1355-ND 74AH2801
Product Name Terminal Blocks - Wire to Board Terminal Block, Wtb, 5Pos, 24-8Awg; Pitch Spacing Wago
Mounting Options PCB
Features Lever Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 5
Contacts Pitch 12.50 mm (0.49 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - DGWG10V1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1424/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details