Samsung Electro-Mechanics Datasheets for Ceramic Capacitors
Ceramic capacitors have a dielectric made of ceramic materials.
Ceramic Capacitors: Learn more
| Product Name | Notes |
|---|---|
| As one of the key passive components, multilayer ceramic capacitors (MLCC) temporarily charge and remove noise in electronic circuits. They are the most general capacitors available today. The main body... | |
| Due to its low ESL characteristics, the products can be used as decoupling capacitors to supply current to the high-speed application processors (APs) of mobile devices (smartphones, tablet PCs) efficiently... | |
| High voltage tolerance and quick charging/discharging characteristics are required for this product. The products are used for snubber circuits, camera strobe circuits and Ethernet LAN(IEEE 802.3)They are also used in... | |
| The products prevent internal cracks of MLCC caused by mechanical and thermal shocks. General MLCCs could generate short circuit failure because of the lowering of the capacitance that could be... | |
| These MLCCs can be used in high frequency. They consist of a ceramic body and an electrode made of copper and plated with nickel and tin. High Q and low... |
| << Prev |