Samsung Electro-Mechanics Ceramic Capacitors CL32A476MOJNNWE

Description
47µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL32A476MOJNNWETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL32A476MOJNNWETR-ND
Ceramic Capacitors 1276-CL32A476MOJNNWETR-ND
47µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL32A476MOJNNWEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL32A476MOJNNWEDKR-ND
Ceramic Capacitors 1276-CL32A476MOJNNWEDKR-ND
CAP CER 47UF 16V X5R 1210

CAP CER 47UF 16V X5R 1210

Buy Now Datasheet
Ceramic Capacitors - 1276-CL32A476MOJNNWECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL32A476MOJNNWECT-ND
Ceramic Capacitors 1276-CL32A476MOJNNWECT-ND
CAP CER 47UF 16V X5R 1210

CAP CER 47UF 16V X5R 1210

Buy Now Datasheet
Ceramic Capacitors - CL32A476MOJNNWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32A476MOJNNWE
Ceramic Capacitors CL32A476MOJNNWE
CAP CER 47UF 16V X5R 1210

CAP CER 47UF 16V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL32A476MOJNNWETR-ND 1276-CL32A476MOJNNWEDKR-ND CL32A476MOJNNWE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers