CAP CER 1UF 50V X7R 1812 Product overview: CL43B105KBFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL43B105KBFNNNE can be used for catalog matching and distributor lookup.
1µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
1µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Cap Ceramic 1uF 50V X7R 10% SMD 1812 125C Embossed T/R
CAP CER 1UF 50V X7R 1812
CAP CER 1UF 50V X7R 1812
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL43B105KBFNNNE | 1276-3359-1-ND | 1276-3359-6-ND | 703-CL43B105KBFNNNE | CL43B105KBFNNNE | CL43B105KBFNNNE |
| Product Name | 1UF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap Ceramic 1uF 50V X7R 10% SMD 1812 125C Embossed T/R | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |