Samsung Electro-Mechanics Medium-High Voltage MLCCs

Description
High voltage tolerance and quick charging/discharging characteristics are required for this product. The products are used for snubber circuits, camera strobe circuits and Ethernet LAN(IEEE 802.3)They are also used in high-voltage environments. General Features Series(Floating) & Shield Design Rated voltage 250V~3kV, Temperature Range -55℃ to +125℃, Case Size 0805 to 1812 Application Switching Power Circuit(SMPS) Lighting Ballast, LCD Back Lighting Inverter DC-DC converter input filter, Snubber Circuit Phone, Fax, Modem Network(IEEE802.3) Why Samsung Features of products (technology) Fail Safe Design Optimized design through electrical / Mechanical Simulation Series & Shield design (X7R : 500V~3kV, C0G : 1kV~3kV) Series structure is an effective method that prevents short-mode failure. Shield structure prevents electric field concentration between inner and outer electrodes. Open mode design (X7R, C0G : 1kV~3kV) Open mode design prevents short-mode failure : L margin ≥ Bandwidth Sectional View Realizes capacitance by layering dielectrics and internal electrodes. ※ May be divided into normal type and series type according to the layered structure. Size (inch) Dimension(mm) Length(L) Width(W) Thickness(T) Thickness code Band Width(BW) 0603 1.60±0.10 0.80±0.10 0.80±0.10 8 0.30±0.20 0805 2.00±0.10 1.25±0.10 0.65±0.10 A 0.50+0.20/-0.30 2.00±0.10 1.25±0.10 0.85±0.10 C 2.00±0.10 1.25±0.10 1.25±0.10 F 1206 3.20±0.15 1.60±0.15 0.85±0.15 C 0.50±0.30 3.20±0.15 1.60±0.15 1.25±0.15 F 3.20±0.20 1.60±0.20 1.60±0.20 H 1210 3.20±0.30 2.50±0.20 1.25±0.20 F 0.60±0.30 3.20±0.30 2.50±0.20 1.60±0.20 H 3.20±0.30 2.50±0.20 2.00±0.20 I 3.20±0.30 2.50±0.20 2.50±0.20 J 1808 4.50±0.40 2.00±0.20 1.25±0.20 F 0.80±0.30 4.50±0.40 2.00±0.20 1.60±0.20 H 4.50±0.40 2.00±0.20 2.00±0.20 I 1812 4.50±0.40 3.20±0.30 1.25±0.20 F 0.80±0.30 4.50±0.40 3.20±0.30 1.60±0.20 H 4.50±0.40 3.20±0.30 2.00±0.20 I 4.50±0.40 3.20±0.30 2.50±0.20 J
Description
High voltage tolerance and quick charging/discharging characteristics are required for this product. The products are used for snubber circuits, camera strobe circuits and Ethernet LAN(IEEE 802.3)They are also used in high-voltage environments. General Features Series(Floating) & Shield Design Rated voltage 250V~3kV, Temperature Range -55℃ to +125℃, Case Size 0805 to 1812 Application Switching Power Circuit(SMPS) Lighting Ballast, LCD Back Lighting Inverter DC-DC converter input filter, Snubber Circuit Phone, Fax, Modem Network(IEEE802.3) Why Samsung Features of products (technology) Fail Safe Design Optimized design through electrical / Mechanical Simulation Series & Shield design (X7R : 500V~3kV, C0G : 1kV~3kV) Series structure is an effective method that prevents short-mode failure. Shield structure prevents electric field concentration between inner and outer electrodes. Open mode design (X7R, C0G : 1kV~3kV) Open mode design prevents short-mode failure : L margin ≥ Bandwidth Sectional View Realizes capacitance by layering dielectrics and internal electrodes. ※ May be divided into normal type and series type according to the layered structure. Size (inch) Dimension(mm) Length(L) Width(W) Thickness(T) Thickness code Band Width(BW) 0603 1.60±0.10 0.80±0.10 0.80±0.10 8 0.30±0.20 0805 2.00±0.10 1.25±0.10 0.65±0.10 A 0.50+0.20/-0.30 2.00±0.10 1.25±0.10 0.85±0.10 C 2.00±0.10 1.25±0.10 1.25±0.10 F 1206 3.20±0.15 1.60±0.15 0.85±0.15 C 0.50±0.30 3.20±0.15 1.60±0.15 1.25±0.15 F 3.20±0.20 1.60±0.20 1.60±0.20 H 1210 3.20±0.30 2.50±0.20 1.25±0.20 F 0.60±0.30 3.20±0.30 2.50±0.20 1.60±0.20 H 3.20±0.30 2.50±0.20 2.00±0.20 I 3.20±0.30 2.50±0.20 2.50±0.20 J 1808 4.50±0.40 2.00±0.20 1.25±0.20 F 0.80±0.30 4.50±0.40 2.00±0.20 1.60±0.20 H 4.50±0.40 2.00±0.20 2.00±0.20 I 1812 4.50±0.40 3.20±0.30 1.25±0.20 F 0.80±0.30 4.50±0.40 3.20±0.30 1.60±0.20 H 4.50±0.40 3.20±0.30 2.00±0.20 I 4.50±0.40 3.20±0.30 2.50±0.20 J

Suppliers

Company
Product
Description
Supplier Links
Medium-High Voltage MLCCs -  - Samsung Electro-Mechanics
Paldal-gu Suwon-si, Gyeonggi-do, Korea
Medium-High Voltage MLCCs
Medium-High Voltage MLCCs
High voltage tolerance and quick charging/discharging characteristics are required for this product. The products are used for snubber circuits, camera strobe circuits and Ethernet LAN(IEEE 802.3)They are also used in high-voltage environments. General Features Series(Floating) & Shield Design Rated voltage 250V~3kV, Temperature Range -55℃ to +125℃, Case Size 0805 to 1812 Application Switching Power Circuit(SMPS) Lighting Ballast, LCD Back Lighting Inverter DC-DC converter input filter, Snubber Circuit Phone, Fax, Modem Network(IEEE802.3) Why Samsung Features of products (technology) Fail Safe Design Optimized design through electrical / Mechanical Simulation Series & Shield design (X7R : 500V~3kV, C0G : 1kV~3kV) Series structure is an effective method that prevents short-mode failure. Shield structure prevents electric field concentration between inner and outer electrodes. Open mode design (X7R, C0G : 1kV~3kV) Open mode design prevents short-mode failure : L margin ≥ Bandwidth Sectional View Realizes capacitance by layering dielectrics and internal electrodes. ※ May be divided into normal type and series type according to the layered structure. Size (inch) Dimension(mm) Length(L) Width(W) Thickness(T) Thickness code Band Width(BW) 0603 1.60±0.10 0.80±0.10 0.80±0.10 8 0.30±0.20 0805 2.00±0.10 1.25±0.10 0.65±0.10 A 0.50+0.20/-0.30 2.00±0.10 1.25±0.10 0.85±0.10 C 2.00±0.10 1.25±0.10 1.25±0.10 F 1206 3.20±0.15 1.60±0.15 0.85±0.15 C 0.50±0.30 3.20±0.15 1.60±0.15 1.25±0.15 F 3.20±0.20 1.60±0.20 1.60±0.20 H 1210 3.20±0.30 2.50±0.20 1.25±0.20 F 0.60±0.30 3.20±0.30 2.50±0.20 1.60±0.20 H 3.20±0.30 2.50±0.20 2.00±0.20 I 3.20±0.30 2.50±0.20 2.50±0.20 J 1808 4.50±0.40 2.00±0.20 1.25±0.20 F 0.80±0.30 4.50±0.40 2.00±0.20 1.60±0.20 H 4.50±0.40 2.00±0.20 2.00±0.20 I 1812 4.50±0.40 3.20±0.30 1.25±0.20 F 0.80±0.30 4.50±0.40 3.20±0.30 1.60±0.20 H 4.50±0.40 3.20±0.30 2.00±0.20 I 4.50±0.40 3.20±0.30 2.50±0.20 J

High voltage tolerance and quick charging/discharging characteristics are required for this product.

The products are used for snubber circuits, camera strobe circuits and Ethernet LAN(IEEE 802.3)They are also used in high-voltage environments.

General Features

  • Series(Floating) & Shield Design
  • Rated voltage 250V~3kV, Temperature Range -55℃ to +125℃, Case Size 0805 to 1812

Application

  • Switching Power Circuit(SMPS)
  • Lighting Ballast, LCD Back Lighting Inverter
  • DC-DC converter input filter, Snubber Circuit
  • Phone, Fax, Modem
  • Network(IEEE802.3)

Why Samsung

Features of products (technology)

Fail Safe Design

  • Optimized design through electrical / Mechanical Simulation

Series & Shield design (X7R : 500V~3kV, C0G : 1kV~3kV)

Series structure is an effective method that prevents short-mode failure.
Shield structure prevents electric field concentration between inner and outer electrodes.

Open mode design (X7R, C0G : 1kV~3kV)

Open mode design prevents short-mode failure :
L margin ≥ Bandwidth

Sectional View

Realizes capacitance by layering dielectrics and internal electrodes.

※ May be divided into normal type and series type according to the layered structure.

Size (inch)Dimension(mm)
Length(L)Width(W)Thickness(T)Thickness codeBand Width(BW)
06031.60±0.100.80±0.100.80±0.1080.30±0.20
08052.00±0.101.25±0.100.65±0.10A0.50+0.20/-0.30
2.00±0.101.25±0.100.85±0.10C
2.00±0.101.25±0.101.25±0.10F
12063.20±0.151.60±0.150.85±0.15C0.50±0.30
3.20±0.151.60±0.151.25±0.15F
3.20±0.201.60±0.201.60±0.20H
12103.20±0.302.50±0.201.25±0.20F0.60±0.30
3.20±0.302.50±0.201.60±0.20H
3.20±0.302.50±0.202.00±0.20I
3.20±0.302.50±0.202.50±0.20J
18084.50±0.402.00±0.201.25±0.20F0.80±0.30
4.50±0.402.00±0.201.60±0.20H
4.50±0.402.00±0.202.00±0.20I
18124.50±0.403.20±0.301.25±0.20F0.80±0.30
4.50±0.403.20±0.301.60±0.20H
4.50±0.403.20±0.302.00±0.20I
4.50±0.403.20±0.302.50±0.20J
Supplier's Site

Technical Specifications

  Samsung Electro-Mechanics
Product Category Capacitors
Product Name Medium-High Voltage MLCCs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications High Voltage Capacitor; Lighting; Power Supply
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021412 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details