Samsung Electro-Mechanics 47UF 10V Capacitor CL32A476KPJNNNE

Description
CAP CER 47UF 10V X5R 1210 Product overview: CL32A476KPJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A476KPJNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 47UF 10V X5R 1210 Product overview: CL32A476KPJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A476KPJNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47UF 10V Capacitor
60-CL32A476KPJNNNE
47UF 10V Capacitor 60-CL32A476KPJNNNE
CAP CER 47UF 10V X5R 1210 Product overview: CL32A476KPJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A476KPJNNNE can be used for catalog matching and distributor lookup.

CAP CER 47UF 10V X5R 1210 Product overview: CL32A476KPJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A476KPJNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL32A476KPJNNNE - 771548-CL32A476KPJNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL32A476KPJNNNE
771548-CL32A476KPJNNNE
Ceramic Capacitors - CL32A476KPJNNNE 771548-CL32A476KPJNNNE
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 771548-CL32A476KPJNN NE Series: CL Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 47μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: CL Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 10V Thickness (Maximum): 0.106" (2.70mm) Alternative Parts (Cross-Reference): C1210C476K8PAC; NMC1210X5R476K10TRPF ; C1210X5R100-476KNE; 100S41X476KV4E; ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 771548-CL32A476KPJNNNE
Series: CL
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 47μF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: CL
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.106" (2.70mm)
Alternative Parts (Cross-Reference): C1210C476K8PAC; NMC1210X5R476K10TRPF; C1210X5R100-476KNE; 100S41X476KV4E;
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Ceramic Capacitors - CL32A476KPJNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32A476KPJNNNE
Ceramic Capacitors CL32A476KPJNNNE
CAP CER 47UF 10V X5R 1210

CAP CER 47UF 10V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-CL32A476KPJNNNE 771548-CL32A476KPJNNNE CL32A476KPJNNNE
Product Name 47UF 10V Capacitor Ceramic Capacitors - CL32A476KPJNNNE Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Film Capacitors - 1908618P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - M39014/011328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details