Samsung Electro-Mechanics Ceramic Capacitors CL32A226KPJNNNE

Description
22µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3372-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3372-6-ND
Ceramic Capacitors 1276-3372-6-ND
22µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3372-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3372-1-ND
Ceramic Capacitors 1276-3372-1-ND
22µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3372-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3372-2-ND
Ceramic Capacitors 1276-3372-2-ND
22µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 10V Capacitor
60-CL32A226KPJNNNE
22UF 10V Capacitor 60-CL32A226KPJNNNE
CAP CER 22UF 10V X5R 1210 Product overview: CL32A226KPJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A226KPJNNNE can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X5R 1210 Product overview: CL32A226KPJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A226KPJNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL32A226KPJNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL32A226KPJNNNE
10V 22uF X5R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 22uF X5R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL32A226KPJNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32A226KPJNNNE
Ceramic Capacitors CL32A226KPJNNNE
CAP CER 22UF 10V X5R 1210

CAP CER 22UF 10V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-3372-6-ND 1276-3372-1-ND 60-CL32A226KPJNNNE CL32A226KPJNNNE CL32A226KPJNNNE
Product Name Ceramic Capacitors Ceramic Capacitors 22UF 10V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C133U020AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details