Samsung Electro-Mechanics 0.1UF 25V Capacitor CL31F104ZACNBNC

Description
CAP ARRAY 0.1UF 25V Y5V 1206 Product overview: CL31F104ZACNBNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CL31F104ZACNBNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ARRAY 0.1UF 25V Y5V 1206 Product overview: CL31F104ZACNBNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CL31F104ZACNBNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 25V Capacitor
57-CL31F104ZACNBNC
0.1UF 25V Capacitor 57-CL31F104ZACNBNC
CAP ARRAY 0.1UF 25V Y5V 1206 Product overview: CL31F104ZACNBNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CL31F104ZACNBNC can be used for catalog matching and distributor lookup.

CAP ARRAY 0.1UF 25V Y5V 1206 Product overview: CL31F104ZACNBNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CL31F104ZACNBNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - 1331455-CL31F104ZACNBNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1331455-CL31F104ZACNBNC
Capacitors - Capacitor Networks, Arrays 1331455-CL31F104ZACNBNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1331455-CL31F104ZACN BNC Category: Capacitors>Capacitor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.039" (1.00mm) Standard Package: 4,000 Mounting: Surface Mount Capacitance: 0.1µF Tolerance: -20%, +80% Voltage - Rated: 25 V Temperature Coefficient: Y5V (F) Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Supplier Device Package: 1206 (3216 Metric) Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2855-2,1276-285 5-6,1276-2855-1 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1331455-CL31F104ZACNBNC
Category: Capacitors>Capacitor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: Surface Mount
Capacitance: 0.1µF
Tolerance: -20%, +80%
Voltage - Rated: 25 V
Temperature Coefficient: Y5V (F)
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Supplier Device Package: 1206 (3216 Metric)
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2855-2,1276-2855-6,1276-2855-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - CL31F104ZACNBNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
CL31F104ZACNBNC
Capacitors - Capacitor Networks, Arrays CL31F104ZACNBNC
CAP ARRAY 0.1UF 25V Y5V 1206

CAP ARRAY 0.1UF 25V Y5V 1206

Supplier's Site
Capacitor Networks, Arrays - CL31F104ZACNBNC - ODG (Origin Data Global)
Shenzhen, China
Capacitor Networks, Arrays
CL31F104ZACNBNC
Capacitor Networks, Arrays CL31F104ZACNBNC
CAP ARRAY 0.1UF 25V Y5V 1206

CAP ARRAY 0.1UF 25V Y5V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 57-CL31F104ZACNBNC 1331455-CL31F104ZACNBNC CL31F104ZACNBNC CL31F104ZACNBNC
Product Name 0.1UF 25V Capacitor Capacitors - Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Networks, Arrays
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance -20 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C182U150EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details