Samsung Electro-Mechanics MLCCs - Multilayer Ceramic Capacitors CL32B105KCJSNNE

Description
Samsung Electro-Mechanics
Request a Quote Datasheet
Description
Samsung Electro-Mechanics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7661882 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7661882
MLCCs - Multilayer Ceramic Capacitors 7661882
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - CL32B105KCJSNNE - 866780-CL32B105KCJSNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL32B105KCJSNNE
866780-CL32B105KCJSNNE
Ceramic Capacitors - CL32B105KCJSNNE 866780-CL32B105KCJSNNE
Manufacturer: Samsung Win Source Part Number: 866780-CL32B105KCJSN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2883-2, 1276-2883-1, 1276-2883-6

Manufacturer: Samsung
Win Source Part Number: 866780-CL32B105KCJSNNE
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2883-2, 1276-2883-1, 1276-2883-6

Buy Now Datasheet
Ceramic Capacitors - 1276-2883-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2883-6-ND
Ceramic Capacitors 1276-2883-6-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2883-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2883-1-ND
Ceramic Capacitors 1276-2883-1-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2883-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2883-2-ND
Ceramic Capacitors 1276-2883-2-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 100V Capacitor
60-CL32B105KCJSNNE
1UF 100V Capacitor 60-CL32B105KCJSNNE
CAP CER 1UF 100V X7R 1210 Product overview: CL32B105KCJSNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B105KCJSNNE can be used for catalog matching and distributor lookup.

CAP CER 1UF 100V X7R 1210 Product overview: CL32B105KCJSNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B105KCJSNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL32B105KCJSNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32B105KCJSNNE
Ceramic Capacitors CL32B105KCJSNNE
CAP CER 1UF 100V X7R 1210

CAP CER 1UF 100V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7661882 866780-CL32B105KCJSNNE 1276-2883-6-ND 1276-2883-1-ND 60-CL32B105KCJSNNE CL32B105KCJSNNE
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - CL32B105KCJSNNE Ceramic Capacitors Ceramic Capacitors 1UF 100V Capacitor Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 113263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details