Samsung Electro-Mechanics Ceramic Capacitors - CL31X106KAHNNNE CL31X106KAHNNNE

Description
Manufacturer: Samsung Win Source Part Number: 915490-CL31X106KAHNN NE Series: CL Operating Temperature Range: -55°C ~ 105°C Features: ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3298-1, 1276-3298-6, 1276-3298-2
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 915490-CL31X106KAHNN NE Series: CL Operating Temperature Range: -55°C ~ 105°C Features: ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3298-1, 1276-3298-6, 1276-3298-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL31X106KAHNNNE - 915490-CL31X106KAHNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31X106KAHNNNE
915490-CL31X106KAHNNNE
Ceramic Capacitors - CL31X106KAHNNNE 915490-CL31X106KAHNNNE
Manufacturer: Samsung Win Source Part Number: 915490-CL31X106KAHNN NE Series: CL Operating Temperature Range: -55°C ~ 105°C Features: ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3298-1, 1276-3298-6, 1276-3298-2

Manufacturer: Samsung
Win Source Part Number: 915490-CL31X106KAHNNNE
Series: CL
Operating Temperature Range: -55°C ~ 105°C
Features: ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3298-1, 1276-3298-6, 1276-3298-2

Buy Now Datasheet
Ceramic Capacitors - 1276-3298-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3298-6-ND
Ceramic Capacitors 1276-3298-6-ND
10µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3298-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3298-2-ND
Ceramic Capacitors 1276-3298-2-ND
10µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3298-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3298-1-ND
Ceramic Capacitors 1276-3298-1-ND
10µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-CL31X106KAHNNNE
10UF 25V Capacitor 60-CL31X106KAHNNNE
CAP CER 10UF 25V X6S 1206 Product overview: CL31X106KAHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31X106KAHNNNE can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X6S 1206 Product overview: CL31X106KAHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31X106KAHNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 915490-CL31X106KAHNNNE 1276-3298-6-ND 1276-3298-2-ND 60-CL31X106KAHNNNE
Product Name Ceramic Capacitors - CL31X106KAHNNNE Ceramic Capacitors Ceramic Capacitors 10UF 25V Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 135LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701252 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details