Samsung Electro-Mechanics Ceramic Capacitors CL32B106KAJNNNE

Description
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1807-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1807-2-ND
Ceramic Capacitors 1276-1807-2-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1807-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1807-6-ND
Ceramic Capacitors 1276-1807-6-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1807-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1807-1-ND
Ceramic Capacitors 1276-1807-1-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL32B106KAJNNNE - 771549-CL32B106KAJNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL32B106KAJNNNE
771549-CL32B106KAJNNNE
Ceramic Capacitors - CL32B106KAJNNNE 771549-CL32B106KAJNNNE
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 771549-CL32B106KAJNN NE Series: CL Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: CL Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 25V Thickness (Maximum): 0.106" (2.70mm) Alternative Parts (Cross-Reference): C1210T106K3RAC; NMC1210X7R106K25TRPL P1KF; GMC32X7R106K25NTLF; C1210X7R250-106KNP; Introduction Date: July 29, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 771549-CL32B106KAJNNNE
Series: CL
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: CL
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.106" (2.70mm)
Alternative Parts (Cross-Reference): C1210T106K3RAC; NMC1210X7R106K25TRPLP1KF; GMC32X7R106K25NTLF; C1210X7R250-106KNP;
Introduction Date: July 29, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7661854 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7661854
MLCCs - Multilayer Ceramic Capacitors 7661854
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Singapore, Singapore
10UF 25V Capacitor
60-CL32B106KAJNNNE
10UF 25V Capacitor 60-CL32B106KAJNNNE
CAP CER 10UF 25V X7R 1210 Product overview: CL32B106KAJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B106KAJNNNE can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X7R 1210 Product overview: CL32B106KAJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B106KAJNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10Uf, 25V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics - 82AC9529 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics
82AC9529
Cap, 10Uf, 25V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics 82AC9529
CAP, 10UF, 25V, MLCC, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 25V, MLCC, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 25V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics - 82AC9530 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics
82AC9530
Cap, 10Uf, 25V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics 82AC9530
CAP, 10UF, 25V, MLCC, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 25V, MLCC, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL32B106KAJNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32B106KAJNNNE
Ceramic Capacitors CL32B106KAJNNNE
CAP CER 10UF 25V X7R 1210

CAP CER 10UF 25V X7R 1210

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL32B106KAJNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL32B106KAJNNNE
25V 10uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 10uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1807-2-ND 1276-1807-6-ND 771549-CL32B106KAJNNNE 7661854 60-CL32B106KAJNNNE 82AC9529 CL32B106KAJNNNE CL32B106KAJNNNE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL32B106KAJNNNE MLCCs - Multilayer Ceramic Capacitors 10UF 25V Capacitor Cap, 10Uf, 25V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Polymer - 337UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers