Samsung Electro-Mechanics 22UF 25V Capacitor CL31X226KAHN3NE

Description
CAP CER 22UF 25V X6S 1206 Product overview: CL31X226KAHN3NE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31X226KAHN3NE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 25V X6S 1206 Product overview: CL31X226KAHN3NE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31X226KAHN3NE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 25V Capacitor
60-CL31X226KAHN3NE
22UF 25V Capacitor 60-CL31X226KAHN3NE
CAP CER 22UF 25V X6S 1206 Product overview: CL31X226KAHN3NE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31X226KAHN3NE can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X6S 1206 Product overview: CL31X226KAHN3NE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31X226KAHN3NE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1186340-CL31X226KAHN3NE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1186340-CL31X226KAHN3NE
Capacitors - Ceramic Capacitors 1186340-CL31X226KAHN3NE
Win Source Part Number: 1186340-CL31X226KAHN 3NE Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X6S Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-3299-6,1276-329 9-1,1276-3299-2

Win Source Part Number: 1186340-CL31X226KAHN3NE
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X6S
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-3299-6,1276-3299-1,1276-3299-2

Buy Now Datasheet
Ceramic Capacitors - 1276-3299-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3299-2-ND
Ceramic Capacitors 1276-3299-2-ND
22µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3299-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3299-1-ND
Ceramic Capacitors 1276-3299-1-ND
22µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3299-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3299-6-ND
Ceramic Capacitors 1276-3299-6-ND
22µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL31X226KAHN3NE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL31X226KAHN3NE
25V 22uF X6S ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 22uF X6S ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL31X226KAHN3NE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31X226KAHN3NE
Ceramic Capacitors CL31X226KAHN3NE
CAP CER 22UF 25V X6S 1206

CAP CER 22UF 25V X6S 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL31X226KAHN3NE 1186340-CL31X226KAHN3NE 1276-3299-2-ND 1276-3299-6-ND CL31X226KAHN3NE CL31X226KAHN3NE
Product Name 22UF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details