Samsung Electro-Mechanics 10UF 50V Capacitor CL32B106KBJNNWE

Description
CAP CER 10UF 50V X7R 1210 Product overview: CL32B106KBJNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B106KBJNNWE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 50V X7R 1210 Product overview: CL32B106KBJNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B106KBJNNWE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 50V Capacitor
60-CL32B106KBJNNWE
10UF 50V Capacitor 60-CL32B106KBJNNWE
CAP CER 10UF 50V X7R 1210 Product overview: CL32B106KBJNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B106KBJNNWE can be used for catalog matching and distributor lookup.

CAP CER 10UF 50V X7R 1210 Product overview: CL32B106KBJNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B106KBJNNWE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 992203-CL32B106KBJNNWE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
992203-CL32B106KBJNNWE
Capacitors - Ceramic Capacitors 992203-CL32B106KBJNNWE
Win Source Part Number: 992203-CL32B106KBJNN WE Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 1,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.106" (2.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-3388-2,1276-338 8-1,1276-3388-6

Win Source Part Number: 992203-CL32B106KBJNNWE
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.106" (2.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-3388-2,1276-3388-1,1276-3388-6

Buy Now Datasheet
Ceramic Capacitors - 1276-3388-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3388-2-ND
Ceramic Capacitors 1276-3388-2-ND
10µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3388-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3388-1-ND
Ceramic Capacitors 1276-3388-1-ND
10µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3388-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3388-6-ND
Ceramic Capacitors 1276-3388-6-ND
10µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL32B106KBJNNWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32B106KBJNNWE
Ceramic Capacitors CL32B106KBJNNWE
CAP CER 10UF 50V X7R 1210

CAP CER 10UF 50V X7R 1210

Supplier's Site Datasheet
CAP CER 10UF 50V X7R 1210 - 703-CL32B106KBJNNWE - Utmel Electronic Limited
Hong Kong, China
CAP CER 10UF 50V X7R 1210
703-CL32B106KBJNNWE
CAP CER 10UF 50V X7R 1210 703-CL32B106KBJNNWE
CAP CER 10UF 50V X7R 1210

CAP CER 10UF 50V X7R 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL32B106KBJNNWE 992203-CL32B106KBJNNWE 1276-3388-2-ND 1276-3388-6-ND CL32B106KBJNNWE 703-CL32B106KBJNNWE
Product Name 10UF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors CAP CER 10UF 50V X7R 1210
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX102M250K452 - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details