Samsung Electro-Mechanics Ceramic Capacitors - CL32A476MQJNNNE CL32A476MQJNNNE

Description
Manufacturer: Samsung Win Source Part Number: 866777-CL32A476MQJNN NE Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 47 µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3381-1, 1276-3381-2, 1276-3381-6
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866777-CL32A476MQJNN NE Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 47 µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3381-1, 1276-3381-2, 1276-3381-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL32A476MQJNNNE - 866777-CL32A476MQJNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL32A476MQJNNNE
866777-CL32A476MQJNNNE
Ceramic Capacitors - CL32A476MQJNNNE 866777-CL32A476MQJNNNE
Manufacturer: Samsung Win Source Part Number: 866777-CL32A476MQJNN NE Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 47 µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3381-1, 1276-3381-2, 1276-3381-6

Manufacturer: Samsung
Win Source Part Number: 866777-CL32A476MQJNNNE
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 47 µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3381-1, 1276-3381-2, 1276-3381-6

Buy Now Datasheet
Singapore, Singapore
47UF 6.3V Capacitor
60-CL32A476MQJNNNE
47UF 6.3V Capacitor 60-CL32A476MQJNNNE
CAP CER 47UF 6.3V X5R 1210 Product overview: CL32A476MQJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A476MQJNNNE can be used for catalog matching and distributor lookup.

CAP CER 47UF 6.3V X5R 1210 Product overview: CL32A476MQJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A476MQJNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-3381-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3381-1-ND
Ceramic Capacitors 1276-3381-1-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3381-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3381-6-ND
Ceramic Capacitors 1276-3381-6-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3381-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3381-2-ND
Ceramic Capacitors 1276-3381-2-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Cap, 47Uf, 6.3V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics - 82AC9527 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics
82AC9527
Cap, 47Uf, 6.3V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics 82AC9527
CAP, 47UF, 6.3V, MLCC, 1210; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 47UF, 6.3V, MLCC, 1210; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 6.3V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics - 82AC9528 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics
82AC9528
Cap, 47Uf, 6.3V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics 82AC9528
CAP, 47UF, 6.3V, MLCC, 1210; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 47UF, 6.3V, MLCC, 1210; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Ceramic 47uF 6.3V X5R 20% SMD 1210 85C Embossed T/R - 703-CL32A476MQJNNNE - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 47uF 6.3V X5R 20% SMD 1210 85C Embossed T/R
703-CL32A476MQJNNNE
Cap Ceramic 47uF 6.3V X5R 20% SMD 1210 85C Embossed T/R 703-CL32A476MQJNNNE
Cap Ceramic 47uF 6.3V X5R 20% SMD 1210 85C Embossed T/R

Cap Ceramic 47uF 6.3V X5R 20% SMD 1210 85C Embossed T/R

Supplier's Site
Ceramic Capacitors - CL32A476MQJNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32A476MQJNNNE
Ceramic Capacitors CL32A476MQJNNNE
CAP CER 47UF 6.3V X5R 1210

CAP CER 47UF 6.3V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 866777-CL32A476MQJNNNE 60-CL32A476MQJNNNE 1276-3381-1-ND 1276-3381-6-ND 82AC9527 703-CL32A476MQJNNNE CL32A476MQJNNNE
Product Name Ceramic Capacitors - CL32A476MQJNNNE 47UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 47Uf, 6.3V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics Cap Ceramic 47uF 6.3V X5R 20% SMD 1210 85C Embossed T/R Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 380LX151M420H042 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
View Details
4 suppliers
Film Capacitors - 1854964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details