Samsung Electro-Mechanics Ceramic Capacitors CL31X476KQHNNNE

Description
47µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet
Description
47µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6771-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6771-1-ND
Ceramic Capacitors 1276-6771-1-ND
47µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

47µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6771-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6771-2-ND
Ceramic Capacitors 1276-6771-2-ND
47µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

47µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6771-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6771-6-ND
Ceramic Capacitors 1276-6771-6-ND
47µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

47µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31X476KQHNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31X476KQHNNNE
Ceramic Capacitors CL31X476KQHNNNE
CAP CER 47UF 6.3V X6S 1206

CAP CER 47UF 6.3V X6S 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-6771-1-ND 1276-6771-6-ND CL31X476KQHNNNE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701311 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details