Samsung Electro-Mechanics Ceramic Capacitors - CL31F475ZOFNNNE CL31F475ZOFNNNE

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 709902-CL31F475ZOFNN NE Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 4.7μF Tolerance: -20%, +80% Voltage - Rated: 16V Temperature Coefficient: Y5V (F) Categories: Capacitors Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 1206 Thickness (Maximum): 0.055" (1.40mm) Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 709902-CL31F475ZOFNN NE Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 4.7μF Tolerance: -20%, +80% Voltage - Rated: 16V Temperature Coefficient: Y5V (F) Categories: Capacitors Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 1206 Thickness (Maximum): 0.055" (1.40mm) Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL31F475ZOFNNNE - 709902-CL31F475ZOFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31F475ZOFNNNE
709902-CL31F475ZOFNNNE
Ceramic Capacitors - CL31F475ZOFNNNE 709902-CL31F475ZOFNNNE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 709902-CL31F475ZOFNN NE Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 4.7μF Tolerance: -20%, +80% Voltage - Rated: 16V Temperature Coefficient: Y5V (F) Categories: Capacitors Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 1206 Thickness (Maximum): 0.055" (1.40mm) Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 709902-CL31F475ZOFNNNE
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 4.7μF
Tolerance: -20%, +80%
Voltage - Rated: 16V
Temperature Coefficient: Y5V (F)
Categories: Capacitors
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 1206
Thickness (Maximum): 0.055" (1.40mm)
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now
Ceramic Capacitors - 1276-1191-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1191-2-ND
Ceramic Capacitors 1276-1191-2-ND
4.7µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

4.7µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1191-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1191-1-ND
Ceramic Capacitors 1276-1191-1-ND
4.7µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

4.7µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 16V Capacitor
60-CL31F475ZOFNNNE
4.7UF 16V Capacitor 60-CL31F475ZOFNNNE
CAP CER 4.7UF 16V Y5V 1206 Product overview: CL31F475ZOFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31F475ZOFNNNE can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V Y5V 1206 Product overview: CL31F475ZOFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31F475ZOFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 709902-CL31F475ZOFNNNE 1276-1191-2-ND 60-CL31F475ZOFNNNE
Product Name Ceramic Capacitors - CL31F475ZOFNNNE Ceramic Capacitors 4.7UF 16V Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) -20 (+/- %)
WVDC 16 volts 16 volts 16 volts
WVAC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 113229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details