22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP CER 22UF 10V X7R 1210 Product overview: CL32B226KPJVPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B226KPJVPNE can be used for catalog matching and distributor lookup.
CAP CER 22UF 10V X7R 1210
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-CL32B226KPJVPNEDKR-ND | 1276-CL32B226KPJVPNECT-ND | 60-CL32B226KPJVPNE | CL32B226KPJVPNE |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 22UF 10V Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | General Purpose; Automotive | General Purpose; Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |