Samsung Electro-Mechanics 10UF 35V Capacitor CL32F106ZLGNNNE

Description
CAP CER 10UF 35V Y5V 1210 Product overview: CL32F106ZLGNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32F106ZLGNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 35V Y5V 1210 Product overview: CL32F106ZLGNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32F106ZLGNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 35V Capacitor
60-CL32F106ZLGNNNE
10UF 35V Capacitor 60-CL32F106ZLGNNNE
CAP CER 10UF 35V Y5V 1210 Product overview: CL32F106ZLGNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32F106ZLGNNNE can be used for catalog matching and distributor lookup.

CAP CER 10UF 35V Y5V 1210 Product overview: CL32F106ZLGNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32F106ZLGNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL32F106ZLGNNNE - 866785-CL32F106ZLGNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL32F106ZLGNNNE
866785-CL32F106ZLGNNNE
Ceramic Capacitors - CL32F106ZLGNNNE 866785-CL32F106ZLGNNNE
Manufacturer: Samsung Win Source Part Number: 866785-CL32F106ZLGNN NE Series: CL Operating Temperature Range: -30°C ~ 85°C Features: 10 µF -20%, +80% 35V Ceramic Capacitor Y5V (F) 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3354-1, 1276-3354-2, 1276-3354-6

Manufacturer: Samsung
Win Source Part Number: 866785-CL32F106ZLGNNNE
Series: CL
Operating Temperature Range: -30°C ~ 85°C
Features: 10 µF -20%, +80% 35V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3354-1, 1276-3354-2, 1276-3354-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-CL32F106ZLGNNNE 866785-CL32F106ZLGNNNE
Product Name 10UF 35V Capacitor Ceramic Capacitors - CL32F106ZLGNNNE
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M30U334M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details