Samsung Electro-Mechanics Ceramic Capacitors CL32B106KMVNNWE

Description
10µF ±10% 63V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 63V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-7053-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-7053-2-ND
Ceramic Capacitors 1276-7053-2-ND
10µF ±10% 63V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 63V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-7053-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-7053-6-ND
Ceramic Capacitors 1276-7053-6-ND
10µF ±10% 63V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 63V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-7053-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-7053-1-ND
Ceramic Capacitors 1276-7053-1-ND
10µF ±10% 63V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 63V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 63V Capacitor
60-CL32B106KMVNNWE
10UF 63V Capacitor 60-CL32B106KMVNNWE
CAP CER 10UF 63V X7R 1210 Product overview: CL32B106KMVNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 63V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B106KMVNNWE can be used for catalog matching and distributor lookup.

CAP CER 10UF 63V X7R 1210 Product overview: CL32B106KMVNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 63V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B106KMVNNWE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL32B106KMVNNWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32B106KMVNNWE
Ceramic Capacitors CL32B106KMVNNWE
CAP CER 10UF 63V X7R 1210

CAP CER 10UF 63V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-7053-2-ND 1276-7053-6-ND 60-CL32B106KMVNNWE CL32B106KMVNNWE
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 63V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details