Samsung Electro-Mechanics Ceramic Capacitors CL32A227MQVNNNE

Description
220µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
220µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3375-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3375-2-ND
Ceramic Capacitors 1276-3375-2-ND
220µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

220µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3375-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3375-6-ND
Ceramic Capacitors 1276-3375-6-ND
220µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

220µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3375-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3375-1-ND
Ceramic Capacitors 1276-3375-1-ND
220µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

220µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
220UF 6.3V Capacitor
60-CL32A227MQVNNNE
220UF 6.3V Capacitor 60-CL32A227MQVNNNE
CAP CER 220UF 6.3V X5R 1210 Product overview: CL32A227MQVNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A227MQVNNNE can be used for catalog matching and distributor lookup.

CAP CER 220UF 6.3V X5R 1210 Product overview: CL32A227MQVNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A227MQVNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL32A227MQVNNNE - 845716-CL32A227MQVNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL32A227MQVNNNE
845716-CL32A227MQVNNNE
Ceramic Capacitors - CL32A227MQVNNNE 845716-CL32A227MQVNNNE
Manufacturer: Samsung Win Source Part Number: 845716-CL32A227MQVNN NE Series: CL Features: 220 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3375-1, 1276-3375-2, 1276-3375-6

Manufacturer: Samsung
Win Source Part Number: 845716-CL32A227MQVNNNE
Series: CL
Features: 220 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3375-1, 1276-3375-2, 1276-3375-6

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL32A227MQVNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL32A227MQVNNNE
6.3V 220uF X5R ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 220uF X5R ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL32A227MQVNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32A227MQVNNNE
Ceramic Capacitors CL32A227MQVNNNE
CAP CER 220UF 6.3V X5R 1210

CAP CER 220UF 6.3V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-3375-2-ND 1276-3375-6-ND 60-CL32A227MQVNNNE 845716-CL32A227MQVNNNE CL32A227MQVNNNE CL32A227MQVNNNE
Product Name Ceramic Capacitors Ceramic Capacitors 220UF 6.3V Capacitor Ceramic Capacitors - CL32A227MQVNNNE Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701287 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details