Samsung Electro-Mechanics Ceramic Capacitors CL31F105ZBFNNNE

Description
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1204-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1204-1-ND
Ceramic Capacitors 1276-1204-1-ND
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1204-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1204-2-ND
Ceramic Capacitors 1276-1204-2-ND
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1204-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1204-6-ND
Ceramic Capacitors 1276-1204-6-ND
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31F105ZBFNNNE - 866768-CL31F105ZBFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31F105ZBFNNNE
866768-CL31F105ZBFNNNE
Ceramic Capacitors - CL31F105ZBFNNNE 866768-CL31F105ZBFNNNE
Manufacturer: Samsung Win Source Part Number: 866768-CL31F105ZBFNN NE Series: CL Operating Temperature Range: -30°C ~ 85°C Features: 1 µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1204-6, 1276-1204-1, 1276-1204-2

Manufacturer: Samsung
Win Source Part Number: 866768-CL31F105ZBFNNNE
Series: CL
Operating Temperature Range: -30°C ~ 85°C
Features: 1 µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1204-6, 1276-1204-1, 1276-1204-2

Buy Now Datasheet
Singapore, Singapore
1UF 50V Capacitor
60-CL31F105ZBFNNNE
1UF 50V Capacitor 60-CL31F105ZBFNNNE
CAP CER 1UF 50V Y5V 1206 Product overview: CL31F105ZBFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31F105ZBFNNNE can be used for catalog matching and distributor lookup.

CAP CER 1UF 50V Y5V 1206 Product overview: CL31F105ZBFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31F105ZBFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL31F105ZBFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31F105ZBFNNNE
Ceramic Capacitors CL31F105ZBFNNNE
CAP CER 1UF 50V Y5V 1206

CAP CER 1UF 50V Y5V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1204-1-ND 1276-1204-6-ND 866768-CL31F105ZBFNNNE 60-CL31F105ZBFNNNE CL31F105ZBFNNNE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL31F105ZBFNNNE 1UF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX332K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details