Samsung Electro-Mechanics Ceramic Capacitors CLL5X105MR3NLNC

Description
1µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)
Request a Quote Datasheet
Description
1µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1778-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1778-1-ND
Ceramic Capacitors 1276-1778-1-ND
1µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)

1µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1778-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1778-2-ND
Ceramic Capacitors 1276-1778-2-ND
1µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)

1µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1778-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1778-6-ND
Ceramic Capacitors 1276-1778-6-ND
1µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)

1µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1276-1778-1-ND 1276-1778-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M30U334M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details