Samsung Electro-Mechanics Ceramic Capacitors - CL31F226ZPHNNNE CL31F226ZPHNNNE

Description
Manufacturer: Samsung Win Source Part Number: 915489-CL31F226ZPHNN NE Series: CL Operating Temperature Range: -30°C ~ 85°C Features: 22 µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3296-1, 1276-3296-2, 1276-3296-6
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 915489-CL31F226ZPHNN NE Series: CL Operating Temperature Range: -30°C ~ 85°C Features: 22 µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3296-1, 1276-3296-2, 1276-3296-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL31F226ZPHNNNE - 915489-CL31F226ZPHNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31F226ZPHNNNE
915489-CL31F226ZPHNNNE
Ceramic Capacitors - CL31F226ZPHNNNE 915489-CL31F226ZPHNNNE
Manufacturer: Samsung Win Source Part Number: 915489-CL31F226ZPHNN NE Series: CL Operating Temperature Range: -30°C ~ 85°C Features: 22 µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3296-1, 1276-3296-2, 1276-3296-6

Manufacturer: Samsung
Win Source Part Number: 915489-CL31F226ZPHNNNE
Series: CL
Operating Temperature Range: -30°C ~ 85°C
Features: 22 µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3296-1, 1276-3296-2, 1276-3296-6

Buy Now Datasheet
Ceramic Capacitors - 1276-3296-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3296-2-ND
Ceramic Capacitors 1276-3296-2-ND
22µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

22µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 10V Capacitor
60-CL31F226ZPHNNNE
22UF 10V Capacitor 60-CL31F226ZPHNNNE
CAP CER 22UF 10V Y5V 1206 Product overview: CL31F226ZPHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31F226ZPHNNNE can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V Y5V 1206 Product overview: CL31F226ZPHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31F226ZPHNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL31F226ZPHNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31F226ZPHNNNE
Ceramic Capacitors CL31F226ZPHNNNE
CAP CER 22UF 10V Y5V 1206

CAP CER 22UF 10V Y5V 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 915489-CL31F226ZPHNNNE 1276-3296-2-ND 60-CL31F226ZPHNNNE CL31F226ZPHNNNE
Product Name Ceramic Capacitors - CL31F226ZPHNNNE Ceramic Capacitors 22UF 10V Capacitor Ceramic Capacitors
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101512U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details