Samsung Electro-Mechanics Ceramic Capacitors CL32A106KOJNNNE

Description
10µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1290-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1290-1-ND
Ceramic Capacitors 1276-1290-1-ND
10µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1290-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1290-6-ND
Ceramic Capacitors 1276-1290-6-ND
10µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1290-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1290-2-ND
Ceramic Capacitors 1276-1290-2-ND
10µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7661832 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7661832
MLCCs - Multilayer Ceramic Capacitors 7661832
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Singapore, Singapore
10UF 16V Capacitor
60-CL32A106KOJNNNE
10UF 16V Capacitor 60-CL32A106KOJNNNE
CAP CER 10UF 16V X5R 1210 Product overview: CL32A106KOJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A106KOJNNNE can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X5R 1210 Product overview: CL32A106KOJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A106KOJNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL32A106KOJNNNE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL32A106KOJNNNE
Capacitors - Ceramic Capacitors CL32A106KOJNNNE
CAP CER 10UF 16V X5R 1210

CAP CER 10UF 16V X5R 1210

Supplier's Site
Ceramic Capacitors - CL32A106KOJNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32A106KOJNNNE
Ceramic Capacitors CL32A106KOJNNNE
CAP CER 10UF 16V X5R 1210

CAP CER 10UF 16V X5R 1210

Supplier's Site Datasheet
Cap 10uF 16VDC X5R 10% SMD 1210 Embossed T/R - 703-CL32A106KOJNNNE - Utmel Electronic Limited
Hong Kong, China
Cap 10uF 16VDC X5R 10% SMD 1210 Embossed T/R
703-CL32A106KOJNNNE
Cap 10uF 16VDC X5R 10% SMD 1210 Embossed T/R 703-CL32A106KOJNNNE
Cap 10uF 16VDC X5R 10% SMD 1210 Embossed T/R

Cap 10uF 16VDC X5R 10% SMD 1210 Embossed T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1290-1-ND 1276-1290-6-ND 7661832 60-CL32A106KOJNNNE CL32A106KOJNNNE CL32A106KOJNNNE 703-CL32A106KOJNNNE
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 10UF 16V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap 10uF 16VDC X5R 10% SMD 1210 Embossed T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 337SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details