Samsung Electro-Mechanics Ceramic Capacitors CL32B106KLULNNF

Description
10µF ±10% 35V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 35V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL32B106KLULNNF-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CL32B106KLULNNF-ND
Ceramic Capacitors CL32B106KLULNNF-ND
10µF ±10% 35V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 35V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap Ceramic 10uF 35V X7R 10% SMD 1210 125C T/R - 703-CL32B106KLULNNF - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 10uF 35V X7R 10% SMD 1210 125C T/R
703-CL32B106KLULNNF
Cap Ceramic 10uF 35V X7R 10% SMD 1210 125C T/R 703-CL32B106KLULNNF
Cap Ceramic 10uF 35V X7R 10% SMD 1210 125C T/R

Cap Ceramic 10uF 35V X7R 10% SMD 1210 125C T/R

Supplier's Site
Ceramic Capacitors - CL32B106KLULNNF - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32B106KLULNNF
Ceramic Capacitors CL32B106KLULNNF
CAP CER 10UF 35V X7R 1210

CAP CER 10UF 35V X7R 1210

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL32B106KLULNNF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL32B106KLULNNF
Capacitors - Ceramic Capacitors CL32B106KLULNNF
CAP CER 10UF 35V X7R 1210

CAP CER 10UF 35V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CL32B106KLULNNF-ND 703-CL32B106KLULNNF CL32B106KLULNNF CL32B106KLULNNF
Product Name Ceramic Capacitors Cap Ceramic 10uF 35V X7R 10% SMD 1210 125C T/R Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX123M025J032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 113279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details