Win Source Part Number: 992202-CL32A476KOJNN
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Thickness (Max): 0.106" (2.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-3376-2,1276-337
47µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
47µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
47µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
CAP CER 47UF 16V X5R 1210 Product overview: CL32A476KOJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A476KOJNNNE can be used for catalog matching and distributor lookup.
16V 47uF X5R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 47UF 16V X5R 1210
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 992202-CL32A476KOJNNNE | 1276-3376-6-ND | 1276-3376-2-ND | 60-CL32A476KOJNNNE | CL32A476KOJNNNE | CL32A476KOJNNNE |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 47UF 16V Capacitor | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts |