Samsung Electro-Mechanics Ceramic Capacitors CL32B474KBFNNNE

Description
0.47µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1143-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1143-1-ND
Ceramic Capacitors 1276-1143-1-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1143-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1143-6-ND
Ceramic Capacitors 1276-1143-6-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1143-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1143-2-ND
Ceramic Capacitors 1276-1143-2-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 50V Capacitor
60-CL32B474KBFNNNE
0.47UF 50V Capacitor 60-CL32B474KBFNNNE
CAP CER 0.47UF 50V X7R 1210 Product overview: CL32B474KBFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B474KBFNNNE can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 50V X7R 1210 Product overview: CL32B474KBFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B474KBFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL32B474KBFNNNE - 866782-CL32B474KBFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL32B474KBFNNNE
866782-CL32B474KBFNNNE
Ceramic Capacitors - CL32B474KBFNNNE 866782-CL32B474KBFNNNE
Manufacturer: Samsung Win Source Part Number: 866782-CL32B474KBFNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.47 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1143-1, 1276-1143-2, 1276-1143-6

Manufacturer: Samsung
Win Source Part Number: 866782-CL32B474KBFNNNE
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.47 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1143-1, 1276-1143-2, 1276-1143-6

Buy Now Datasheet
Ceramic Capacitors - CL32B474KBFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32B474KBFNNNE
Ceramic Capacitors CL32B474KBFNNNE
CAP CER 0.47UF 50V X7R 1210

CAP CER 0.47UF 50V X7R 1210

Supplier's Site Datasheet
Cap Ceramic 0.47uF 50V X7R 10% SMD 1210 125C Embossed T/R - 703-CL32B474KBFNNNE - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.47uF 50V X7R 10% SMD 1210 125C Embossed T/R
703-CL32B474KBFNNNE
Cap Ceramic 0.47uF 50V X7R 10% SMD 1210 125C Embossed T/R 703-CL32B474KBFNNNE
Cap Ceramic 0.47uF 50V X7R 10% SMD 1210 125C Embossed T/R

Cap Ceramic 0.47uF 50V X7R 10% SMD 1210 125C Embossed T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1143-1-ND 1276-1143-6-ND 60-CL32B474KBFNNNE 866782-CL32B474KBFNNNE CL32B474KBFNNNE 703-CL32B474KBFNNNE
Product Name Ceramic Capacitors Ceramic Capacitors 0.47UF 50V Capacitor Ceramic Capacitors - CL32B474KBFNNNE Ceramic Capacitors Cap Ceramic 0.47uF 50V X7R 10% SMD 1210 125C Embossed T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 187XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details