Samsung Electro-Mechanics Ceramic Capacitors - CL32B226KOJNNNE CL32B226KOJNNNE

Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 771550-CL32B226KOJNN NE Series: CL Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: CL Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 16V Thickness (Maximum): 0.106" (2.70mm) Alternative Parts (Cross-Reference): VJ1210Y226KXJTW1BC; 1210B226K160CT; CC1210KKX7R7BB226; C1210X226K016T; Introduction Date: December 24, 2010 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 771550-CL32B226KOJNN NE Series: CL Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: CL Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 16V Thickness (Maximum): 0.106" (2.70mm) Alternative Parts (Cross-Reference): VJ1210Y226KXJTW1BC; 1210B226K160CT; CC1210KKX7R7BB226; C1210X226K016T; Introduction Date: December 24, 2010 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL32B226KOJNNNE - 771550-CL32B226KOJNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL32B226KOJNNNE
771550-CL32B226KOJNNNE
Ceramic Capacitors - CL32B226KOJNNNE 771550-CL32B226KOJNNNE
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 771550-CL32B226KOJNN NE Series: CL Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: CL Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 16V Thickness (Maximum): 0.106" (2.70mm) Alternative Parts (Cross-Reference): VJ1210Y226KXJTW1BC; 1210B226K160CT; CC1210KKX7R7BB226; C1210X226K016T; Introduction Date: December 24, 2010 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 771550-CL32B226KOJNNNE
Series: CL
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: CL
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 16V
Thickness (Maximum): 0.106" (2.70mm)
Alternative Parts (Cross-Reference): VJ1210Y226KXJTW1BC; 1210B226K160CT; CC1210KKX7R7BB226; C1210X226K016T;
Introduction Date: December 24, 2010
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Ceramic Capacitors - 1276-1855-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1855-1-ND
Ceramic Capacitors 1276-1855-1-ND
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1855-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1855-2-ND
Ceramic Capacitors 1276-1855-2-ND
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1855-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1855-6-ND
Ceramic Capacitors 1276-1855-6-ND
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 16V Capacitor
60-CL32B226KOJNNNE
22UF 16V Capacitor 60-CL32B226KOJNNNE
CAP CER 22UF 16V X7R 1210 Product overview: CL32B226KOJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B226KOJNNNE can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X7R 1210 Product overview: CL32B226KOJNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32B226KOJNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7661176P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7661176P
MLCCs - Multilayer Ceramic Capacitors 7661176P
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7661176 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7661176
MLCCs - Multilayer Ceramic Capacitors 7661176
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - CL32B226KOJNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL32B226KOJNNNE
Ceramic Capacitors CL32B226KOJNNNE
CAP CER 22UF 16V X7R 1210

CAP CER 22UF 16V X7R 1210

Supplier's Site Datasheet
Cap, 22Uf, 16V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics - 38AJ3482 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics
38AJ3482
Cap, 22Uf, 16V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics 38AJ3482
CAP, 22UF, 16V, MLCC, 1210; Capacitance:22µF; Voltage Rating:16V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 22UF, 16V, MLCC, 1210; Capacitance:22µF; Voltage Rating:16V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL32B226KOJNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL32B226KOJNNNE
16V 22uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 22uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 771550-CL32B226KOJNNNE 1276-1855-1-ND 1276-1855-6-ND 60-CL32B226KOJNNNE 7661176P 7661176 CL32B226KOJNNNE 38AJ3482 CL32B226KOJNNNE
Product Name Ceramic Capacitors - CL32B226KOJNNNE Ceramic Capacitors Ceramic Capacitors 22UF 16V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 22Uf, 16V, Mlcc, 1210; Capacitance Samsung Electro-Mechanics Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers