Multilayer Ceramic Capacitors MLCC - SMD/SMT 0204/0510,1uF,X7T,2.
CAP CER 1UF 2.5VDC X7T 0204
CAP CER 1UF 2.5VDC X7T 0204
CAP CER 1UF 2.5VDC X7T 0204
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CLL5Z105MS21PNC | 1276-CLL5Z105MS21PNCDKR-ND | 1276-CLL5Z105MS21PNCCT-ND |
| Product Name | SMD 1uF Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |